Caster Warehouse Inc. Solid Polyurethane Wheel W-4-SPU-6600-C

Description
Molded high performance liquid cast polyurethane
Description
Molded high performance liquid cast polyurethane

Suppliers

Company
Product
Description
Supplier Links
Solid Polyurethane Wheel - W-4-SPU-6600-C - Caster Warehouse Inc.
Lilburn, GA, USA
Solid Polyurethane Wheel
W-4-SPU-6600-C
Solid Polyurethane Wheel W-4-SPU-6600-C
Molded high performance liquid cast polyurethane

Molded high performance liquid cast polyurethane

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-SPU-6600-C
Product Name Solid Polyurethane Wheel
Wheel Type Solid Poly
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2012768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Guide Wheels - LV-series - LV203 -  - FHD Bearings Co., Ltd.
Specs
Maximum Load 3727 lbs (1690 kg)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details