Caster Warehouse Inc. Rubber on Cast Iron Wheel W-4-RCI-6600

Description
High quality cushion rubber, chemically bonded to a paint cast iron core
Description
High quality cushion rubber, chemically bonded to a paint cast iron core

Suppliers

Company
Product
Description
Supplier Links
Rubber on Cast Iron Wheel - W-4-RCI-6600 - Caster Warehouse Inc.
Lilburn, GA, USA
Rubber on Cast Iron Wheel
W-4-RCI-6600
Rubber on Cast Iron Wheel W-4-RCI-6600
High quality cushion rubber, chemically bonded to a paint cast iron core

High quality cushion rubber, chemically bonded to a paint cast iron core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-RCI-6600
Product Name Rubber on Cast Iron Wheel
Wheel Type Rubber/Metal
Maximum Load 350 lbs (159 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8489899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Durastan Phenolic Wheels - DU Wheels - RWM Casters Company
Specs
Wheel Type Phenolic
Specialty Applications Food Service
Maximum Load 400 to 8000 lbs (181 to 3628 kg)
View Details