Caster Warehouse Inc. Rubber on Aluminum Wheel W-4-RAL-5200

Description
Precision molded high quality gray rubber chemically bonded to aluminum
Description
Precision molded high quality gray rubber chemically bonded to aluminum

Suppliers

Company
Product
Description
Supplier Links
Rubber on Aluminum Wheel - W-4-RAL-5200 - Caster Warehouse Inc.
Lilburn, GA, USA
Rubber on Aluminum Wheel
W-4-RAL-5200
Rubber on Aluminum Wheel W-4-RAL-5200
Precision molded high quality gray rubber chemically bonded to aluminum

Precision molded high quality gray rubber chemically bonded to aluminum

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-RAL-5200
Product Name Rubber on Aluminum Wheel
Wheel Type Rubber/Metal
Maximum Load 250 lbs (113 kg)
Wheel Diameter 3.5 inch (88.9 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Pneumatic Wheel - P-W9-OH-G-PB-3/4-10RIM - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 8.85 inch (225 mm)
View Details