RS Components, Ltd. Trolley Wheels 2785983

Description
LAG 1594 CC Trolley Wheel
Request a Quote
Description
LAG 1594 CC Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2785983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2785983
Trolley Wheels 2785983
LAG 1594 CC Trolley Wheel

LAG 1594 CC Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2785983
Product Name Trolley Wheels
Wheel Type Plastic; Polyurethane
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 3.35 inch (85 mm)
Wheel Width 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8293222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 397 lbs (180 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Trolley Wheels - 3379797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 400172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Trolley Wheels - 4462086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details