Caster Warehouse Inc. Phenolic Wheel W-4-PHN-5200-.5

Description
Offers floor protection, is non marking and non-conductive
Description
Offers floor protection, is non marking and non-conductive

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel - W-4-PHN-5200-.5 - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-4-PHN-5200-.5
Phenolic Wheel W-4-PHN-5200-.5
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-PHN-5200-.5
Product Name Phenolic Wheel
Wheel Type Phenolic
Maximum Load 400 lbs (181 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 2535463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Conveyor Module Roller Wheels - Omniwheels Units - Omnitrack Corp.
Specs
Wheel Type Poly/Metal
Maximum Load 55 lbs (24.94 kg)
Wheel Diameter 1.89 to 3.15 inch (48.03 to 80.01 mm)
View Details
Elastomeric High Tensile Rubber Wheels - EHT on Iron - RWM Casters Company
Specs
Wheel Type Rubber/Metal
Maximum Load 1080 to 2280 lbs (490 to 1034 kg)
Wheel Diameter 6 to 12 inch (152 to 305 mm)
View Details