Caster Warehouse Inc. Polyolefin Wheel W-3-HDP-5200

Description
Made from high quality polyolefin, economical hard durometer wheel
Description
Made from high quality polyolefin, economical hard durometer wheel

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Wheel - W-3-HDP-5200 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyolefin Wheel
W-3-HDP-5200
Polyolefin Wheel W-3-HDP-5200
Made from high quality polyolefin, economical hard durometer wheel

Made from high quality polyolefin, economical hard durometer wheel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-3-HDP-5200
Product Name Polyolefin Wheel
Wheel Type Plastic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 8371230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 882 lbs (400 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWB280 25/85 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.02 inch (280 mm)
View Details