Caster Warehouse Inc. Pneumatic Wheel P-W10-CH-B-RB-3/4

Description
For use in non-motorized applications only, high quality rubber
Description
For use in non-motorized applications only, high quality rubber

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Wheel - P-W10-CH-B-RB-3/4 - Caster Warehouse Inc.
Lilburn, GA, USA
Pneumatic Wheel
P-W10-CH-B-RB-3/4
Pneumatic Wheel P-W10-CH-B-RB-3/4
For use in non-motorized applications only, high quality rubber

For use in non-motorized applications only, high quality rubber

Supplier's Site
Pneumatic Wheel - P-W10-CH-B-RB-3/4 - Caster Warehouse Inc.
Lilburn, GA, USA
Pneumatic Wheel
P-W10-CH-B-RB-3/4
Pneumatic Wheel P-W10-CH-B-RB-3/4
For use in non-motorized applications only, high quality rubber

For use in non-motorized applications only, high quality rubber

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels
Product Number P-W10-CH-B-RB-3/4 P-W10-CH-B-RB-3/4
Product Name Pneumatic Wheel Pneumatic Wheel
Wheel Type Pneumatic Pneumatic
Maximum Load 350 lbs (159 kg) 450 lbs (204 kg)
Wheel Diameter 11.25 inch (286 mm) 13.15 inch (334 mm)
Wheel Width 3.5 inch (88.9 mm) 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details