Colson Caster Corporation Maxim Wheel 4.00003.812 HT

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Maxim Wheel
4.00003.812 HT
Maxim Wheel 4.00003.812 HT

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 4.00003.812 HT
Product Name Maxim Wheel
Wheel Type Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.5 inch (38.1 mm)
Hub Length 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Trolley Wheels - 6949052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 397 lbs (180 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Guide Wheels - LV-series - LV203 -  - FHD Bearings Co., Ltd.
Specs
Maximum Load 3727 lbs (1690 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Half Round Tread; Round Tread
Specialty Applications Medical
Maximum Load 500 lbs (227 kg)
View Details