Carr Lane Manufacturing Co. Heavy Angle Plate (Short) CL-MF50-0502

Description
FEATURES: Versatile way to hold workpieces, clamps, or locators perpendicular to the tooling surface. The bottom has Locating-Screw holes with bushings for accurately mounting the Angle Plate to a tooling plate. The vertical side has multipurpose holes for mounting clamps and locators. Finished to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in the following heights — see Dimensions page for part numbers: 5.88" (Standard, Heavy) 9.81" (Standard, Heavy) MOUNTING: Fasten with two Locating Screws (order separately) and Socket-Head Cap Screws (order separately, 1 to 4 required). MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
Description
FEATURES: Versatile way to hold workpieces, clamps, or locators perpendicular to the tooling surface. The bottom has Locating-Screw holes with bushings for accurately mounting the Angle Plate to a tooling plate. The vertical side has multipurpose holes for mounting clamps and locators. Finished to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in the following heights — see Dimensions page for part numbers: 5.88" (Standard, Heavy) 9.81" (Standard, Heavy) MOUNTING: Fasten with two Locating Screws (order separately) and Socket-Head Cap Screws (order separately, 1 to 4 required). MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Suppliers

Company
Product
Description
Supplier Links
Heavy Angle Plate (Short) - CL-MF50-0502 - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Heavy Angle Plate (Short)
CL-MF50-0502
Heavy Angle Plate (Short) CL-MF50-0502
FEATURES: Versatile way to hold workpieces, clamps, or locators perpendicular to the tooling surface. The bottom has Locating-Screw holes with bushings for accurately mounting the Angle Plate to a tooling plate. The vertical side has multipurpose holes for mounting clamps and locators. Finished to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in the following heights — see Dimensions page for part numbers: 5.88" (Standard, Heavy) 9.81" (Standard, Heavy) MOUNTING: Fasten with two Locating Screws (order separately) and Socket-Head Cap Screws (order separately, 1 to 4 required). MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

FEATURES: Versatile way to hold workpieces, clamps, or locators perpendicular to the tooling surface. The bottom has Locating-Screw holes with bushings for accurately mounting the Angle Plate to a tooling plate. The vertical side has multipurpose holes for mounting clamps and locators. Finished to tight tolerances, with all multipurpose holes spaced within .0008" of true position.
SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in the following heights — see Dimensions page for part numbers:

5.88" (Standard, Heavy)
9.81" (Standard, Heavy)

MOUNTING: Fasten with two Locating Screws (order separately) and Socket-Head Cap Screws (order separately, 1 to 4 required).
MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number CL-MF50-0502
Product Name Heavy Angle Plate (Short)
Plate / Block Type Angle Plate
Material Cast Iron
Width / Diameter 6.69 inch (170 mm)
Length 9.81 inch (249 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Round Subplates - 59107 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Aluminum; Cast Aluminum
Weight 11.03 lbs (5 kg)
View Details
3D PRINTED INSERT MOLD HOLDER FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
Carr Lane Manufacturing Co.
Specs
Plate / Block Type Box Bracket / Riser Plate
Material Cast Iron
Shape Cube
View Details