Carr Lane Manufacturing Co. Quick-Change Pallet Subplate CL-MF00-0842

Description
FEATURES: These subplates are the foundation of our new quick-change tooling system. Fixtures can be assembled off of the machine tool, then quickly mounted on a pallet subplate, with excellent locating repeatability. The same subplate excepts modular tooling plates, blank tooling plates for permanent fixtures, and Subplate Tooling Blocks. Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Pin locations are held +/-.0016" from the subplate's JIS side locating pads and DIN locating holes. LOCATING PRINCIPLES: Accurate location is provided by two tapered pins in the subplate, together with mating tapered receiver bushings in the tooling plate, similar to the way that a machine pallet itself is located in a horizontal machining center. Pins and receiver bushings are made from hardened tool steel. Minimal contact area between tooling plate and subplate allows quick cleaning when changing fixtures. Patent number 5,788,225. SIZES: Available in a full range of standard pallet sizes — see Dimensions page for part numbers. 400mm 500mm 630mm 800mm MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel.
Description
FEATURES: These subplates are the foundation of our new quick-change tooling system. Fixtures can be assembled off of the machine tool, then quickly mounted on a pallet subplate, with excellent locating repeatability. The same subplate excepts modular tooling plates, blank tooling plates for permanent fixtures, and Subplate Tooling Blocks. Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Pin locations are held +/-.0016" from the subplate's JIS side locating pads and DIN locating holes. LOCATING PRINCIPLES: Accurate location is provided by two tapered pins in the subplate, together with mating tapered receiver bushings in the tooling plate, similar to the way that a machine pallet itself is located in a horizontal machining center. Pins and receiver bushings are made from hardened tool steel. Minimal contact area between tooling plate and subplate allows quick cleaning when changing fixtures. Patent number 5,788,225. SIZES: Available in a full range of standard pallet sizes — see Dimensions page for part numbers. 400mm 500mm 630mm 800mm MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel.

Suppliers

Company
Product
Description
Supplier Links
Quick-Change Pallet Subplate - CL-MF00-0842 - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Quick-Change Pallet Subplate
CL-MF00-0842
Quick-Change Pallet Subplate CL-MF00-0842
FEATURES: These subplates are the foundation of our new quick-change tooling system. Fixtures can be assembled off of the machine tool, then quickly mounted on a pallet subplate, with excellent locating repeatability. The same subplate excepts modular tooling plates, blank tooling plates for permanent fixtures, and Subplate Tooling Blocks. Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Pin locations are held +/-.0016" from the subplate's JIS side locating pads and DIN locating holes. LOCATING PRINCIPLES: Accurate location is provided by two tapered pins in the subplate, together with mating tapered receiver bushings in the tooling plate, similar to the way that a machine pallet itself is located in a horizontal machining center. Pins and receiver bushings are made from hardened tool steel. Minimal contact area between tooling plate and subplate allows quick cleaning when changing fixtures. Patent number 5,788,225. SIZES: Available in a full range of standard pallet sizes — see Dimensions page for part numbers. 400mm 500mm 630mm 800mm MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel.

FEATURES: These subplates are the foundation of our new quick-change tooling system. Fixtures can be assembled off of the machine tool, then quickly mounted on a pallet subplate, with excellent locating repeatability. The same subplate excepts modular tooling plates, blank tooling plates for permanent fixtures, and Subplate Tooling Blocks. Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Pin locations are held +/-.0016" from the subplate's JIS side locating pads and DIN locating holes.
LOCATING PRINCIPLES: Accurate location is provided by two tapered pins in the subplate, together with mating tapered receiver bushings in the tooling plate, similar to the way that a machine pallet itself is located in a horizontal machining center. Pins and receiver bushings are made from hardened tool steel. Minimal contact area between tooling plate and subplate allows quick cleaning when changing fixtures. Patent number 5,788,225.
SIZES: Available in a full range of standard pallet sizes — see Dimensions page for part numbers.

400mm
500mm
630mm
800mm

MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number CL-MF00-0842
Product Name Quick-Change Pallet Subplate
Plate / Block Type Base Plate
Material Cast Iron
Width / Diameter 19.13 inch (486 mm)
Length 19.13 inch (486 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Machine Vise Hardened Jaw Plate - JD550-HP - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel; Steel
Weight 1.37 lbs (0.6213 kg)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
ASTM D638 Type IV Tensile Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Heavy Angle Plate (Tall) - CL-MF50-0402 - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Plate / Block Type Angle Plate
Material Cast Iron
Width / Diameter 3.88 inch (98.42 mm)
View Details