Powerfully clamp both workpiece or fixture. Pull clamp mechanism maximizes machining area.
| Imao-Fixtureworks | |
|---|---|
| Product Category | Tooling Plates and Columns |
| Product Number | CP180-2424-35 |
| Product Name | FLEX ZERO BASE |
| Plate / Block Type | Tooling / Fixture Plate |
| Material | Steel |
| Width / Diameter | 9.45 inch (240 mm) |
| Length | 9.45 inch (240 mm) |