HS-101 is a polyolefin heat shrink tubing designed for insulation, strain relief, and bundling of wire splices, terminals, and harnesses. It has a 2:1 shrink ratio, recovers to a wall thickness of 0.016 to 0.055 inches depending on size, and operates from -55°C to 135°C with a recommended shrink temperature of 90°C to 110°C. It is highly flame retardant in colored varieties, passes UL 224 VW-1, CSA, and SAE AS23053/5 Class 1 & 3 (colors) or Class 2 (clear) certifications, and is free of PFAS and brominated flame retardants. Available in clear, black, white, red, yellow, green, and blue, it is supplied spooled with lengths up to 1,000 feet per spool.
Pexco Polyolefin Tubing is a highly flexible heat shrink tubing with a low shrink temperature and excellent abrasion resistance. This thin wall heat shrink tubing will help insulate, identify, bundle, protect and repair in a wide variety of electrical, mechanical, commercial, and military applications.
| Pexco | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | HS-101 |
| Product Name | Polyolefin Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |