HS-101-MW-2:1 is a thin-wall, multi-wall polyolefin heat shrink tubing with an adhesive liner designed to provide a waterproof, flexible seal for wire splicing and connector encapsulation in marine environments. It has a 2:1 shrink ratio and a recommended shrink temperature of 121°C, with an operating temperature range of -55°C to 110°C. The tubing is available in black and is supplied spooled in 4-foot lengths. It meets UL 224 at 125°C, 600 V and SAE AS23053/4 Class 2 standards. Longitudinal shrinkage is +1% to -5%, and it exhibits a volume resistivity of 1 × 10¹⁴ ohm-cm and a dielectric strength of at least 500 V/mil. The adhesive liner bonds to plastics, rubbers, and metals, and it passes heat shock and low-temperature flexibility tests.
Flexible, thin wall polyolefin tubing with a meltable adhesive liner which bonds to a wide variety of plastics, rubbers and metals.
| Pexco | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | HS-101-MW-2:1 |
| Product Name | Multi-Wall Polyolefin 2:1 Heat Shrink |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin |
| Operating Temperature | -55 to 110 C (-67 to 230 F) |