HS-101-SR is an industrial-grade polyolefin heat shrinkable tubing designed for insulation and splicing of cables and wire harnesses in non-military applications. It has a 2:1 shrink ratio, operates from -55°C to 135°C, and shrinks at 110°C to 135°C. The tubing is halogen-free, lead-free, RoHS compliant, and meets UL 224 VW-1 for flame resistance at 125°C and 600 V. It exhibits a tensile strength of 1800 psi, 200% elongation, and a dielectric strength of 780 V/mil. Available sizes range from 3/32 in. to 1 in. expanded ID with recovered wall thicknesses of 0.51 to 0.89 mm. The product is supplied spooled and has a 5-year shelf life.
Semi-rigid heat-shrinkable tubing delivers enhanced rigidity, strain relief, and abrasion resistance, simplifying installation over stiff substrates. It also resists moisture and common chemicals for reliable insulation and splicing performance.
| Pexco | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | HS-101-SR |
| Product Name | Semi-Rigid Polyolefin Heat Shrink |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |