Campbell Scientific, Inc. Apogee Infrared Radiometer SI-111

Description
The SI-111 (previously known as the IRR-P) is a precision infrared radiometer made by Apogee Instruments that makes continuous measurements in field conditions. The SI-111 is composed of a thermopile, which measures surface temperature, and a thermistor, which measures sensor body temperature. The two temperature probes are housed in a rugged aluminum body that contains a germanium window. Both the thermopile and the thermistor output a millivolt signal. Our dataloggers measure the millivolt signals and apply the Stefan-Boltzman equation, which corrects for the effect of sensor body temperature on the target temperature.
Description
The SI-111 (previously known as the IRR-P) is a precision infrared radiometer made by Apogee Instruments that makes continuous measurements in field conditions. The SI-111 is composed of a thermopile, which measures surface temperature, and a thermistor, which measures sensor body temperature. The two temperature probes are housed in a rugged aluminum body that contains a germanium window. Both the thermopile and the thermistor output a millivolt signal. Our dataloggers measure the millivolt signals and apply the Stefan-Boltzman equation, which corrects for the effect of sensor body temperature on the target temperature.

Suppliers

Company
Product
Description
Supplier Links
Apogee Infrared Radiometer - SI-111 - Campbell Scientific, Inc.
Logan, UT, USA
Apogee Infrared Radiometer
SI-111
Apogee Infrared Radiometer SI-111
The SI-111 (previously known as the IRR-P) is a precision infrared radiometer made by Apogee Instruments that makes continuous measurements in field conditions. The SI-111 is composed of a thermopile, which measures surface temperature, and a thermistor, which measures sensor body temperature. The two temperature probes are housed in a rugged aluminum body that contains a germanium window. Both the thermopile and the thermistor output a millivolt signal. Our dataloggers measure the millivolt signals and apply the Stefan-Boltzman equation, which corrects for the effect of sensor body temperature on the target temperature.

The SI-111 (previously known as the IRR-P) is a precision infrared radiometer made by Apogee Instruments that makes continuous measurements in field conditions. The SI-111 is composed of a thermopile, which measures surface temperature, and a thermistor, which measures sensor body temperature. The two temperature probes are housed in a rugged aluminum body that contains a germanium window. Both the thermopile and the thermistor output a millivolt signal. Our dataloggers measure the millivolt signals and apply the Stefan-Boltzman equation, which corrects for the effect of sensor body temperature on the target temperature.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Weather Instruments
Product Number SI-111
Product Name Apogee Infrared Radiometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation; Measures Temperature
Output Options Outputs an analog voltage signal
Wavelength Range Measured 8000 to 14000 nm (80000 to 140000 Å)
Solar Detector Instrument Type Radiometer
Unlock Full Specs
to access all available technical data

Similar Products

Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-I - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
200WX WeatherStation® Instrument - 200WX - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
Long and Short Wave Net Radiometer - CNR2-L - Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
View Details