Airmar Technology Corporation 200WX WeatherStation® Instrument 200WX

Description
The WeatherStation 200WX is the best choice for mobile, land-based, weather-monitoring applications. Sensor rich, in a durable, rugged, small housing that is IPX6 rated, means the 200WX can be used on moving platforms such as TV-news and military vehicles. Knowing the dynamic true wind speed and direction is important and often mission-critical. The 200WX calculates the dynamic true wind speed and direction based upon the apparent wind (the wind you would feel on your hand if you held it out while moving), speed of the vehicle, and vehicle heading. Its internal 10 Hz GPS and three-axis electronic compass provide heading, position, speed-over-ground, and course-over-ground functionality that is necessary for theoretical wind-data processing on a moving vehicle. The 3D compass with dynamic stabilization provided by the three-axis rate gyro enhances the rate-of-turn data. The patented 200WX maintains dynamic compass performance in hilly and mountainous terrain—common in military situations. Features Ultrasonic measurement of apparent and theoretical wind speed and direction Barometric pressure Air and wind chill temperature Relative humidity (field serviceable option) Calculated dew point and heat index GPS position, speed over ground, and course over ground Three-axis, solid-state compass with dynamic stabilization Three-axis rate gyro supplies rate-of–turn data Three-axis accelerometer for best-in-class pitch and roll information Housing IPX6 rated for water-ingress protection Data output via a single cable (various lengths available) NMEA 0183/ASCII serial data protocol over RS-232 interface NMEA 2000 protocol over CAN Options Relative humidity module Enables dew-point and heat-index calculations Field serviceable WeatherStation housing rated IPX4
Datasheet
Description
The WeatherStation 200WX is the best choice for mobile, land-based, weather-monitoring applications. Sensor rich, in a durable, rugged, small housing that is IPX6 rated, means the 200WX can be used on moving platforms such as TV-news and military vehicles. Knowing the dynamic true wind speed and direction is important and often mission-critical. The 200WX calculates the dynamic true wind speed and direction based upon the apparent wind (the wind you would feel on your hand if you held it out while moving), speed of the vehicle, and vehicle heading. Its internal 10 Hz GPS and three-axis electronic compass provide heading, position, speed-over-ground, and course-over-ground functionality that is necessary for theoretical wind-data processing on a moving vehicle. The 3D compass with dynamic stabilization provided by the three-axis rate gyro enhances the rate-of-turn data. The patented 200WX maintains dynamic compass performance in hilly and mountainous terrain—common in military situations. Features Ultrasonic measurement of apparent and theoretical wind speed and direction Barometric pressure Air and wind chill temperature Relative humidity (field serviceable option) Calculated dew point and heat index GPS position, speed over ground, and course over ground Three-axis, solid-state compass with dynamic stabilization Three-axis rate gyro supplies rate-of–turn data Three-axis accelerometer for best-in-class pitch and roll information Housing IPX6 rated for water-ingress protection Data output via a single cable (various lengths available) NMEA 0183/ASCII serial data protocol over RS-232 interface NMEA 2000 protocol over CAN Options Relative humidity module Enables dew-point and heat-index calculations Field serviceable WeatherStation housing rated IPX4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200WX WeatherStation® Instrument - 200WX - Airmar Technology Corporation
Milford, NH, United States
200WX WeatherStation® Instrument
200WX
200WX WeatherStation® Instrument 200WX
The WeatherStation 200WX is the best choice for mobile, land-based, weather-monitoring applications. Sensor rich, in a durable, rugged, small housing that is IPX6 rated, means the 200WX can be used on moving platforms such as TV-news and military vehicles. Knowing the dynamic true wind speed and direction is important and often mission-critical. The 200WX calculates the dynamic true wind speed and direction based upon the apparent wind (the wind you would feel on your hand if you held it out while moving), speed of the vehicle, and vehicle heading. Its internal 10 Hz GPS and three-axis electronic compass provide heading, position, speed-over-ground, and course-over-ground functionality that is necessary for theoretical wind-data processing on a moving vehicle. The 3D compass with dynamic stabilization provided by the three-axis rate gyro enhances the rate-of-turn data. The patented 200WX maintains dynamic compass performance in hilly and mountainous terrain—common in military situations. Features Ultrasonic measurement of apparent and theoretical wind speed and direction Barometric pressure Air and wind chill temperature Relative humidity (field serviceable option) Calculated dew point and heat index GPS position, speed over ground, and course over ground Three-axis, solid-state compass with dynamic stabilization Three-axis rate gyro supplies rate-of–turn data Three-axis accelerometer for best-in-class pitch and roll information Housing IPX6 rated for water-ingress protection Data output via a single cable (various lengths available) NMEA 0183/ASCII serial data protocol over RS-232 interface NMEA 2000 protocol over CAN Options Relative humidity module Enables dew-point and heat-index calculations Field serviceable WeatherStation housing rated IPX4

The WeatherStation 200WX is the best choice for mobile, land-based, weather-monitoring applications. Sensor rich, in a durable, rugged, small housing that is IPX6 rated, means the 200WX can be used on moving platforms such as TV-news and military vehicles.

Knowing the dynamic true wind speed and direction is important and often mission-critical. The 200WX calculates the dynamic true wind speed and direction based upon the apparent wind (the wind you would feel on your hand if you held it out while moving), speed of the vehicle, and vehicle heading. Its internal 10 Hz GPS and three-axis electronic compass provide heading, position, speed-over-ground, and course-over-ground functionality that is necessary for theoretical wind-data processing on a moving vehicle.

The 3D compass with dynamic stabilization provided by the three-axis rate gyro enhances the rate-of-turn data. The patented 200WX maintains dynamic compass performance in hilly and mountainous terrain—common in military situations.

Features


  • Ultrasonic measurement of apparent and theoretical wind speed and direction
  • Barometric pressure
  • Air and wind chill temperature
  • Relative humidity (field serviceable option)
  • Calculated dew point and heat index
  • GPS position, speed over ground, and course over ground
  • Three-axis, solid-state compass with dynamic stabilization
  • Three-axis rate gyro supplies rate-of–turn data
  • Three-axis accelerometer for best-in-class pitch and roll information
  • Housing IPX6 rated for water-ingress protection
  • Data output via a single cable (various lengths available)
    • NMEA 0183/ASCII serial data protocol over RS-232 interface
    • NMEA 2000 protocol over CAN

Options

  • Relative humidity module
    • Enables dew-point and heat-index calculations
    • Field serviceable
    • WeatherStation housing rated IPX4
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Weather Instruments
Product Number 200WX
Product Name 200WX WeatherStation® Instrument
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
Interface Options Digital Serial
Velocity Range Measured 0.0 to 89.48 mile/hr (0.0 to 144 km/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurement Device - PCE-WS A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 8766001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Air Velocity and Temperature Sensor - ESAVTx20 - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Measures Temperature
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details
110WX WeatherStation® Instrument - 110WX - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details