Cal Pipe Security Bollards Series LBPA pneumatically driven automatic bollards provides the high level of security you would expect from an automatic system. All of Cal Pipe Security Bollards', automatic bollards are manufactured completely from stainless steel, making them great options for many applications. These applications include sports facilities, high security government & military facilities, and more. Pneumatic bollards can be integrated with any access control option such as a key system, proximity card, or any other system or software. The System is geared for both high operation cycles and minimal use.
| Calpipe Industries, Inc. | |
|---|---|
| Product Category | Bollards |
| Product Number | LBPA08000 |
| Product Name | Auto Pneumatic Retractable Security |
| Height | 54 inch (1372 mm) |
| Diameter / Width | 8 inch (203 mm) |
| Type | Security; Retractable; Parking |