Erlau Unisono Bollard, Head Flat With A Flute And Pagwood Inlay 5005650

Description
UNISONO bollard, head flat with a flute and pagwood inlay, 1 groove, 3" diameter, removeable Steel body, round, galvanized and coated, standard version steel glimmer DB 703, standard height 900 mm above finished floor, aluminium head coated to match body. Removable, with ground sleeve and ground rosette. Diameter: 3"
Description
UNISONO bollard, head flat with a flute and pagwood inlay, 1 groove, 3" diameter, removeable Steel body, round, galvanized and coated, standard version steel glimmer DB 703, standard height 900 mm above finished floor, aluminium head coated to match body. Removable, with ground sleeve and ground rosette. Diameter: 3"

Suppliers

Company
Product
Description
Supplier Links
Unisono Bollard, Head Flat With A Flute And Pagwood Inlay - 5005650 - Erlau
Hiawatha, IA, USA
Unisono Bollard, Head Flat With A Flute And Pagwood Inlay
5005650
Unisono Bollard, Head Flat With A Flute And Pagwood Inlay 5005650
UNISONO bollard, head flat with a flute and pagwood inlay, 1 groove, 3" diameter, removeable Steel body, round, galvanized and coated, standard version steel glimmer DB 703, standard height 900 mm above finished floor, aluminium head coated to match body. Removable, with ground sleeve and ground rosette. Diameter: 3"

UNISONO bollard, head flat with a flute and pagwood inlay, 1 groove, 3" diameter, removeable

Steel body, round, galvanized and coated, standard version steel glimmer DB 703, standard height 900 mm above finished floor, aluminium head coated to match body.
Removable, with ground sleeve and ground rosette.
Diameter: 3"

Supplier's Site

Technical Specifications

  Erlau
Product Category Bollards
Product Number 5005650
Product Name Unisono Bollard, Head Flat With A Flute And Pagwood Inlay
Unlock Full Specs
to access all available technical data

Similar Products

Square Safety Bollard -  - MiTek Inc
Specs
Height 17 to 43 inch (432 to 1092 mm)
Type Industrial Guard
Shape Round (optional feature); Square
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
R-7539 Bollard -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Height 36 inch (914 mm)
Diameter / Width 10 inch (254 mm)
Type Landscape or Architectural
View Details