H131 SERIES -- JESCOGARD
Jesco Industries, Inc.
JescoGARD
H131 Series
Suppliers
JescoGard Extra Heavy Duty System
H131 Series
JescoGard Machinery & Rack Guards
H131 Series
Technical Specifications
|
Product Category
|
Bollards |
Bollards |
Bollards |
|
Product Number
|
H131 Series |
H131 Series |
H131 Series |
|
Product Name
|
JescoGARD |
JescoGard Extra Heavy Duty System |
JescoGard Machinery & Rack Guards |
|
Height
|
18 to 42 inch (457 to 1067 mm)
|
15 to 44 inch (381 to 1118 mm)
|
10 to 42 inch (254 to 1067 mm)
|
|
Diameter / Width
|
48 to 120 inch (1219 to 3048 mm)
|
42 to 96 inch (1067 to 2438 mm)
|
36 to 48 inch (914 to 1219 mm)
|
|
Type
|
Traffic
|
Traffic
|
Traffic
|
Unlock Full Specs
to access all available technical data
Similar Products
Height
17 to 43 inch (432 to 1092 mm)
Type
Industrial Guard
Shape
Round (optional feature); Square
View Details
American Floor Products Co., Inc.
Height
60 inch (1524 mm)
Diameter / Width
11 inch (279 mm)
Features
PlasticCover
View Details
Reliance Foundry Co. Ltd.
Height
39 inch (991 mm)
Diameter / Width
14 inch (356 mm)
Type
Landscape or Architectural
View Details