TrafficGuard Direct, Inc. Collapsible Double Post Screw Lock Bollards DHB-SL

Description
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access. With an embedded locking bolt, this collapsible bollard is both convenient and secure. 30" post height, 3" clearance height All TrafficGuard® products feature heavy duty USA steel construction Locks or unlocks with adjustable hydrant wrench Locking mechanism avoids pitfalls of standard padlock Stainless steel locking bolt "stays in place" Easy vehicle access when lowered High visibility safety yellow 3M® reflective labels for added safety Rust free stainless steel pins All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Description
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access. With an embedded locking bolt, this collapsible bollard is both convenient and secure. 30" post height, 3" clearance height All TrafficGuard® products feature heavy duty USA steel construction Locks or unlocks with adjustable hydrant wrench Locking mechanism avoids pitfalls of standard padlock Stainless steel locking bolt "stays in place" Easy vehicle access when lowered High visibility safety yellow 3M® reflective labels for added safety Rust free stainless steel pins All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Suppliers

Company
Product
Description
Supplier Links
Collapsible Double Post Screw Lock Bollards - DHB-SL - TrafficGuard Direct, Inc.
Geneva, IL, USA
Collapsible Double Post Screw Lock Bollards
DHB-SL
Collapsible Double Post Screw Lock Bollards DHB-SL
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access. With an embedded locking bolt, this collapsible bollard is both convenient and secure. 30" post height, 3" clearance height All TrafficGuard® products feature heavy duty USA steel construction Locks or unlocks with adjustable hydrant wrench Locking mechanism avoids pitfalls of standard padlock Stainless steel locking bolt "stays in place" Easy vehicle access when lowered High visibility safety yellow 3M® reflective labels for added safety Rust free stainless steel pins All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access.

With an embedded locking bolt, this collapsible bollard is both convenient and secure.

30" post height, 3" clearance height

  • All TrafficGuard® products feature heavy duty USA steel construction
  • Locks or unlocks with adjustable hydrant wrench
  • Locking mechanism avoids pitfalls of standard padlock
  • Stainless steel locking bolt "stays in place"
  • Easy vehicle access when lowered
  • High visibility safety yellow
  • 3M® reflective labels for added safety
  • Rust free stainless steel pins
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number DHB-SL
Product Name Collapsible Double Post Screw Lock Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Bollards - B4HD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Height 40 inch (1016 mm)
Diameter / Width 4 inch (102 mm)
Type Pedestrian; Traffic
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
Square Safety Bollard -  - MiTek Inc
Specs
Height 17 to 43 inch (432 to 1092 mm)
Type Industrial Guard
Shape Round (optional feature); Square
View Details