Calpipe Industries, Inc. Datasheets for Bollards
Bollards are structures used to protect buildings from vehicular impact, restrict access or serve as landscape enhancement.
Bollards: Learn more
| Product Name | Notes |
|---|---|
| BOLLARD POST CAPS Add these caps to our bollard posts to add aesthetic value to your protective pipe barriers. | |
| FIXED POST BOLLARD COVERS An easy and inexpensive way to keep your bollards looking bright and fresh are High Density Polyethylene (HDPE) Bollard Post Covers, striped with reflective tape. We... | |
| Cal Pipe Bollards LBMR series of manually operated bollards are manufactured from type 304 stainless steel for long-lasting durability, low maintenance, and ease of installation and operation. The manually operated... | |
| Cal Pipe Security Bollards Series LBPA pneumatically driven automatic bollards provides the high level of security you would expect from an automatic system. All of Cal Pipe Security Bollards', automatic... | |
| Cal Pipe's retractable bollards are manufactured in Type 304 Stainless Steel for use in high security applications. Manual-assist retractable bollards are most effective in low-traffic areas where more protection is... | |
| Fixed base plate bollards are used when the foundation slab available for mounting is too shallow for a deeper, more secure concrete footing. Base plate bollards are not designed for... | |
| Fixed embedded bollards are the most commonly used safety and security bollard. From protecting stationary objects such as an electrical junction box to providing a protective barrier for pedestrians on... | |
| Lighted bollards are ideal to line a walkway or parking area where there is heavy pedestrian traffic at night. Lighted bollards can be used in parking lots, exterior accents or... | |
| Perfect for medium security installations where only occasional access to vehicles or pedestrians is needed, this versatile security bollard is manually removable with either external or internal locking when the... |