Calpipe Industries, Inc. Manually Assisted Retractable Security LBMA12000

Description
Cal Pipe's retractable bollards are manufactured in Type 304 Stainless Steel for use in high security applications. Manual-assist retractable bollards are most effective in low-traffic areas where more protection is needed while auto-pneumatic bollards are better for high traffic locations where many retraction/extension cycles are needed. With the turn of a key, manually assisted bollards rise from the ground and lock into place. Turning the key again and with very little effort, the bollard cylinder retracts and locks flush to the ground surface. It is effective in applications such as parking access control and protection of entrances and buildings. Because the assisted lift mechanism lets a much heavier and more secure bollard be used, this bollard system is typically used in higher security applications. Consideration for how to physically retract or extend the bollard is eliminated. This high-security gas-assisted bollard is effective in areas where power may be lost or is not available.
Description
Cal Pipe's retractable bollards are manufactured in Type 304 Stainless Steel for use in high security applications. Manual-assist retractable bollards are most effective in low-traffic areas where more protection is needed while auto-pneumatic bollards are better for high traffic locations where many retraction/extension cycles are needed. With the turn of a key, manually assisted bollards rise from the ground and lock into place. Turning the key again and with very little effort, the bollard cylinder retracts and locks flush to the ground surface. It is effective in applications such as parking access control and protection of entrances and buildings. Because the assisted lift mechanism lets a much heavier and more secure bollard be used, this bollard system is typically used in higher security applications. Consideration for how to physically retract or extend the bollard is eliminated. This high-security gas-assisted bollard is effective in areas where power may be lost or is not available.

Suppliers

Company
Product
Description
Supplier Links
Manually Assisted Retractable Security - LBMA12000 - Calpipe Industries, Inc.
Rancho Dominguez, CA, USA
Manually Assisted Retractable Security
LBMA12000
Manually Assisted Retractable Security LBMA12000
Cal Pipe's retractable bollards are manufactured in Type 304 Stainless Steel for use in high security applications. Manual-assist retractable bollards are most effective in low-traffic areas where more protection is needed while auto-pneumatic bollards are better for high traffic locations where many retraction/extension cycles are needed. With the turn of a key, manually assisted bollards rise from the ground and lock into place. Turning the key again and with very little effort, the bollard cylinder retracts and locks flush to the ground surface. It is effective in applications such as parking access control and protection of entrances and buildings. Because the assisted lift mechanism lets a much heavier and more secure bollard be used, this bollard system is typically used in higher security applications. Consideration for how to physically retract or extend the bollard is eliminated. This high-security gas-assisted bollard is effective in areas where power may be lost or is not available.

Cal Pipe's retractable bollards are manufactured in Type 304 Stainless Steel for use in high security applications. Manual-assist retractable bollards are most effective in low-traffic areas where more protection is needed while auto-pneumatic bollards are better for high traffic locations where many retraction/extension cycles are needed.

With the turn of a key, manually assisted bollards rise from the ground and lock into place. Turning the key again and with very little effort, the bollard cylinder retracts and locks flush to the ground surface. It is effective in applications such as parking access control and protection of entrances and buildings. Because the assisted lift mechanism lets a much heavier and more secure bollard be used, this bollard system is typically used in higher security applications. Consideration for how to physically retract or extend the bollard is eliminated. This high-security gas-assisted bollard is effective in areas where power may be lost or is not available.

Supplier's Site

Technical Specifications

  Calpipe Industries, Inc.
Product Category Bollards
Product Number LBMA12000
Product Name Manually Assisted Retractable Security
Height 54 inch (1372 mm)
Diameter / Width 12 inch (305 mm)
Type Security
Unlock Full Specs
to access all available technical data

Similar Products

Bollards - B4SD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Height 40 inch (1016 mm)
Diameter / Width 4 inch (102 mm)
Type Pedestrian; Traffic
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
Round Safety Bollard -  - MiTek Inc
Specs
Height 48 inch (1219 mm)
Diameter / Width 4 to 6 inch (102 to 152 mm)
Type Industrial Guard
View Details