Heartland Engineered Products, LLC Bollards B4SD

Description
Features Protect dock doorways and building passages Protect critical utilities such as gas mains and AC units Allows easy segregation of vehicles from people Protect fire suppression and other critical piping Low cost, effective barrier protection Bright OSHA Yellow powder coat finish Quick Ship in 2 business days Specifications Bollards are 40" tall to provide ample protection. 4" and 6" diameter bollards available. Base plates for the B4 are 1/2" plate, base is 6" x 7" Base plates for B6 are 5/8” plate, base is 10" x 10" Anchors provided for installation. Surface mounted for quick installation.
Description
Features Protect dock doorways and building passages Protect critical utilities such as gas mains and AC units Allows easy segregation of vehicles from people Protect fire suppression and other critical piping Low cost, effective barrier protection Bright OSHA Yellow powder coat finish Quick Ship in 2 business days Specifications Bollards are 40" tall to provide ample protection. 4" and 6" diameter bollards available. Base plates for the B4 are 1/2" plate, base is 6" x 7" Base plates for B6 are 5/8” plate, base is 10" x 10" Anchors provided for installation. Surface mounted for quick installation.

Suppliers

Company
Product
Description
Supplier Links
Bollards - B4SD - Heartland Engineered Products, LLC
Marysville, MI, USA
Bollards
B4SD
Bollards B4SD
Features Protect dock doorways and building passages Protect critical utilities such as gas mains and AC units Allows easy segregation of vehicles from people Protect fire suppression and other critical piping Low cost, effective barrier protection Bright OSHA Yellow powder coat finish Quick Ship in 2 business days Specifications Bollards are 40" tall to provide ample protection. 4" and 6" diameter bollards available. Base plates for the B4 are 1/2" plate, base is 6" x 7" Base plates for B6 are 5/8” plate, base is 10" x 10" Anchors provided for installation. Surface mounted for quick installation.

Features

  • Protect dock doorways and building passages
  • Protect critical utilities such as gas mains and AC units
  • Allows easy segregation of vehicles from people
  • Protect fire suppression and other critical piping
  • Low cost, effective barrier protection
  • Bright OSHA Yellow powder coat finish
  • Quick Ship in 2 business days

Specifications

  • Bollards are 40" tall to provide ample protection. 4" and 6" diameter bollards available.
  • Base plates for the B4 are 1/2" plate, base is 6" x 7"
  • Base plates for B6 are 5/8” plate, base is 10" x 10"
  • Anchors provided for installation.
  • Surface mounted for quick installation.
Supplier's Site

Technical Specifications

  Heartland Engineered Products, LLC
Product Category Bollards
Product Number B4SD
Product Name Bollards
Height 40 inch (1016 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bollards - B4HD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Height 40 inch (1016 mm)
Diameter / Width 4 inch (102 mm)
Type Pedestrian; Traffic
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
Square Safety Bollard -  - MiTek Inc
Specs
Height 17 to 43 inch (432 to 1092 mm)
Type Industrial Guard
Shape Round (optional feature); Square
View Details