CS UNITEC Portable Magnetic Drills MAB 455

Description
Powerful & Reliable 10.5 Amp double-insulated motor 17.25" high, 29 lbs. High speed, 2-speed gearbox, ideal for annular cutters and twist drills Designed for continuous use Intelligent electronic torque control Drill up to 2" dia. Uses annular cutters Twist drilling up to 7/8" diameter (with optional chuck IBK-22) Integrated cutting oil reservoir Automatic internal lubrication Keyless Cutter Mount Quick-change keyless cutter system for 3/4" Weldon shank Integrated Safety Green/Red LED magnetic force indicator for safe operation Internal cable routing Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function
Description
Powerful & Reliable 10.5 Amp double-insulated motor 17.25" high, 29 lbs. High speed, 2-speed gearbox, ideal for annular cutters and twist drills Designed for continuous use Intelligent electronic torque control Drill up to 2" dia. Uses annular cutters Twist drilling up to 7/8" diameter (with optional chuck IBK-22) Integrated cutting oil reservoir Automatic internal lubrication Keyless Cutter Mount Quick-change keyless cutter system for 3/4" Weldon shank Integrated Safety Green/Red LED magnetic force indicator for safe operation Internal cable routing Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function

Suppliers

Company
Product
Description
Supplier Links
Norwalk, CT, USA
Portable Magnetic Drills
MAB 455
Portable Magnetic Drills MAB 455
Powerful & Reliable 10.5 Amp double-insulated motor 17.25" high, 29 lbs. High speed, 2-speed gearbox, ideal for annular cutters and twist drills Designed for continuous use Intelligent electronic torque control Drill up to 2" dia. Uses annular cutters Twist drilling up to 7/8" diameter (with optional chuck IBK-22) Integrated cutting oil reservoir Automatic internal lubrication Keyless Cutter Mount Quick-change keyless cutter system for 3/4" Weldon shank Integrated Safety Green/Red LED magnetic force indicator for safe operation Internal cable routing Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function

Powerful & Reliable

  • 10.5 Amp double-insulated motor
  • 17.25" high, 29 lbs.
  • High speed, 2-speed gearbox, ideal for annular cutters and twist drills
  • Designed for continuous use
  • Intelligent electronic torque control

Drill up to 2" dia.

  • Uses annular cutters
  • Twist drilling up to 7/8" diameter (with optional chuck IBK-22)
  • Integrated cutting oil reservoir
  • Automatic internal lubrication

Keyless Cutter Mount

  • Quick-change keyless cutter system for 3/4" Weldon shank

Integrated Safety

  • Green/Red LED magnetic force indicator for safe operation
  • Internal cable routing
  • Simple, ergonomic arrangement of controls for one-handed operation
  • Emergency-off function
Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number MAB 455
Product Name Portable Magnetic Drills
Power Power Tools; Electrical
Type Inline
Features Multiple Clutch Settings; Multiple Speed Settings
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1818945 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Angle Drill with Morse Taper - DA 048 - DA 220 - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle
Chuck Size 0.5000 to 3.14 inch (12.7 to 79.77 mm)
View Details
HP1640 - 5/8" Hammer Drill - HP1640 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 11.88 inch (302 mm)
View Details
Portable Magnetic Drilling Machine - CSU 32RL - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Features Multiple Speed Settings
View Details