CS UNITEC 6" Pneumatic Core Drilling Machine 2 1333 0010

Description
Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. • 360° Rotatable Side Handle. • Centering Aid P/N 2 1315 6800.
Description
Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. • 360° Rotatable Side Handle. • Centering Aid P/N 2 1315 6800.

Suppliers

Company
Product
Description
Supplier Links
6
Norwalk, CT, USA
6" Pneumatic Core Drilling Machine
2 1333 0010
6" Pneumatic Core Drilling Machine 2 1333 0010
Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. • 360° Rotatable Side Handle. • Centering Aid P/N 2 1315 6800.

Standard Equipment:
• Safety Slip Clutch.
• 3-Speed Mechanical Gear Box with heat-treated gears.
• Built-in Water Swivel.
• 1-1/4" x 7 UNC Spindle.
• 5/8" x 11 UNC Adapter.
• 360° Rotatable Side Handle.
• Centering Aid P/N 2 1315 6800.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 1333 0010
Product Name 6" Pneumatic Core Drilling Machine
Power 1600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
6408 - 3/8" Drill - 6408 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Length 10.28 inch (261 mm)
View Details
Pneumatic Drive Unit - 2 2081* - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Weight 29 lbs (13.15 kg)
View Details
Electric Portable Drill - 2415-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.3750 inch (9.52 mm)
RPM 0.0 to 800 rpm
View Details