2404-1 -- ELECTRIC PORTABLE DRILL
Milwaukee Electric Tool Corporation
Electric Portable Drill
2404-1
Description
120 V INPUT SUPPLY RATING
10 AMPERE CURRENT RATING
250 RPM SPEED RATING
ONE SPEED OPTION
#3 MT SPINDLE SIZE
YES REVERSIBLE
1-1/4 INCH CHUCK CAPACITY
LENGTH 18-3/4 INCH
HOUSING MATERIAL ALUMINUM ALLOY
-
Milwaukee Electric Tool Corporation
Datasheet
Description
120 V INPUT SUPPLY RATING
10 AMPERE CURRENT RATING
250 RPM SPEED RATING
ONE SPEED OPTION
#3 MT SPINDLE SIZE
YES REVERSIBLE
1-1/4 INCH CHUCK CAPACITY
LENGTH 18-3/4 INCH
HOUSING MATERIAL ALUMINUM ALLOY
Datasheet
Suppliers
Electric Portable Drill
2404-1
120 V INPUT SUPPLY RATING
10 AMPERE CURRENT RATING
250 RPM SPEED RATING
ONE SPEED OPTION
#3 MT SPINDLE SIZE
YES REVERSIBLE
1-1/4 INCH CHUCK CAPACITY
LENGTH 18-3/4 INCH
HOUSING MATERIAL ALUMINUM ALLOY
- 120 V INPUT SUPPLY RATING
- 10 AMPERE CURRENT RATING
- 250 RPM SPEED RATING
- ONE SPEED OPTION
- #3 MT SPINDLE SIZE
- YES REVERSIBLE
- 1-1/4 INCH CHUCK CAPACITY
- LENGTH 18-3/4 INCH
- HOUSING MATERIAL ALUMINUM ALLOY
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hand Drills |
|
Product Number
|
2404-1 |
|
Product Name
|
Electric Portable Drill |
|
Power
|
Power Tools; Electrical
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Power Tools; Pneumatic Tool
Type
Right Angle; Specialty / Other; Angled
Chuck Size
0.2559 inch (6.5 mm)
View Details
Power
Power Tools; Electrical
Type
Rotary Hammer
Features
Battery-Powered
View Details
Power
Power Tools; Electrical
Type
Inline
Features
Multiple Clutch Settings; Multiple Speed Settings
View Details
Milwaukee Electric Tool Corporation
Power
Power Tools
Chuck Size
0.5000 inch (12.7 mm)
RPM
0.0 to 2500 rpm
View Details