CS UNITEC Hand-Held Drilling Machine EHB 32/2.2 R/RL (with Torque Control)

Description
These powerful 16 AMP motors have high torque output. They feature variable speed in two changeable gear ratios. They are reversible and include a mechanical safety clutch. The EHB 32 Model also includes electronic torque control which can be set at a value that prevents overloading or over-rolling for tube applications. The motor automatically shuts off at the torque value preset by the operator. These motors are ideal for many jobs that require portable power drives or drill motors. Avaliable Accessories include Morse Taper adaptors with a male square drive in sizes 1/2", 3/4" and 1".
Description
These powerful 16 AMP motors have high torque output. They feature variable speed in two changeable gear ratios. They are reversible and include a mechanical safety clutch. The EHB 32 Model also includes electronic torque control which can be set at a value that prevents overloading or over-rolling for tube applications. The motor automatically shuts off at the torque value preset by the operator. These motors are ideal for many jobs that require portable power drives or drill motors. Avaliable Accessories include Morse Taper adaptors with a male square drive in sizes 1/2", 3/4" and 1".

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Drilling Machine - EHB 32/2.2 R/RL (with Torque Control) - CS UNITEC
Norwalk, CT, USA
Hand-Held Drilling Machine
EHB 32/2.2 R/RL (with Torque Control)
Hand-Held Drilling Machine EHB 32/2.2 R/RL (with Torque Control)
These powerful 16 AMP motors have high torque output. They feature variable speed in two changeable gear ratios. They are reversible and include a mechanical safety clutch. The EHB 32 Model also includes electronic torque control which can be set at a value that prevents overloading or over-rolling for tube applications. The motor automatically shuts off at the torque value preset by the operator. These motors are ideal for many jobs that require portable power drives or drill motors. Avaliable Accessories include Morse Taper adaptors with a male square drive in sizes 1/2", 3/4" and 1".

These powerful 16 AMP motors have high torque output. They feature variable speed in two changeable gear ratios. They are reversible and include a mechanical safety clutch. The EHB 32 Model also includes electronic torque control which can be set at a value that prevents overloading or over-rolling for tube applications. The motor automatically shuts off at the torque value preset by the operator.

These motors are ideal for many jobs that require portable power drives or drill motors.

Avaliable Accessories include Morse Taper adaptors with a male square drive in sizes 1/2", 3/4" and 1".

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number EHB 32/2.2 R/RL (with Torque Control)
Product Name Hand-Held Drilling Machine
Power 1800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Angled air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Drill with Chuck, Power Output: 290 W (.39HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details
HR4002 - 1-9/16" Rotary Hammer; Accepts SDS-MAX Bits - HR4002 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 18 inch (457 mm)
View Details
18V Right Angle Drill - P241 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Right Angle
Weight 2.9 lbs (1.32 kg)
View Details