Milwaukee Electric Tool Corporation Electric Portable Drill 2711-20

Description
RIGHT ANGLE, SIDE HANDLE TYPE 13.5 POUND WEIGHT 0 TO 350 RPM, 0 TO 950 RPM SPEED RATING TWO SPEED OPTION 7/16 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE M18 FUEL BRAND OVERALL LENGTH 22 INCH CAPACITY IN WOOD 6 INCH AUGER WARRANTY 5 YEAR BATTERY VOLTAGE (V) 18 VOLT
Description
RIGHT ANGLE, SIDE HANDLE TYPE 13.5 POUND WEIGHT 0 TO 350 RPM, 0 TO 950 RPM SPEED RATING TWO SPEED OPTION 7/16 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE M18 FUEL BRAND OVERALL LENGTH 22 INCH CAPACITY IN WOOD 6 INCH AUGER WARRANTY 5 YEAR BATTERY VOLTAGE (V) 18 VOLT

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Electric Portable Drill
2711-20
Electric Portable Drill 2711-20
RIGHT ANGLE, SIDE HANDLE TYPE 13.5 POUND WEIGHT 0 TO 350 RPM, 0 TO 950 RPM SPEED RATING TWO SPEED OPTION 7/16 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE M18 FUEL BRAND OVERALL LENGTH 22 INCH CAPACITY IN WOOD 6 INCH AUGER WARRANTY 5 YEAR BATTERY VOLTAGE (V) 18 VOLT
  • RIGHT ANGLE, SIDE HANDLE TYPE
  • 13.5 POUND WEIGHT
  • 0 TO 350 RPM, 0 TO 950 RPM SPEED RATING
  • TWO SPEED OPTION
  • 7/16 INCH CHUCK CAPACITY
  • KEYLESS CHUCK TYPE
  • M18 FUEL BRAND
  • OVERALL LENGTH 22 INCH
  • CAPACITY IN WOOD 6 INCH AUGER
  • WARRANTY 5 YEAR
  • BATTERY VOLTAGE (V) 18 VOLT
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 2711-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Type Right Angle
Features Battery-Powered; Multiple Speed Settings
Chuck Size 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1370886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
HP2010N - 3/4" Hammer Drill - HP2010N - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 13.75 inch (349 mm)
View Details
Electric Portable Drill - 2615-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.3750 inch (9.52 mm)
RPM 0.0 to 1500 rpm
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details