CS UNITEC Portable Magnetic Drilling Machine AB-4300-2R

Description
• Industry's first completely air-operated magnetic drill — NO ELECTRICITY! • Fail-safe permanent magnet is activated "on" and "off" by air pressure; in the event of a loss of air flow, the magnet will not disengage • Magnet has a holding strength of 1600 lbs. • Powerful 1.6 HP drill motor • Lightweight and portable • Long drill stroke — up to 10-1/4" • Drills up to 2-1/16" dia. holes with Annular Cutters • Pressurized coolant system lubricates cutter and reduces risk of sparking • One-year warranty
Datasheet
Description
• Industry's first completely air-operated magnetic drill — NO ELECTRICITY! • Fail-safe permanent magnet is activated "on" and "off" by air pressure; in the event of a loss of air flow, the magnet will not disengage • Magnet has a holding strength of 1600 lbs. • Powerful 1.6 HP drill motor • Lightweight and portable • Long drill stroke — up to 10-1/4" • Drills up to 2-1/16" dia. holes with Annular Cutters • Pressurized coolant system lubricates cutter and reduces risk of sparking • One-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Magnetic Drilling Machine - AB-4300-2R - CS UNITEC
Norwalk, CT, USA
Portable Magnetic Drilling Machine
AB-4300-2R
Portable Magnetic Drilling Machine AB-4300-2R
• Industry's first completely air-operated magnetic drill — NO ELECTRICITY! • Fail-safe permanent magnet is activated "on" and "off" by air pressure; in the event of a loss of air flow, the magnet will not disengage • Magnet has a holding strength of 1600 lbs. • Powerful 1.6 HP drill motor • Lightweight and portable • Long drill stroke — up to 10-1/4" • Drills up to 2-1/16" dia. holes with Annular Cutters • Pressurized coolant system lubricates cutter and reduces risk of sparking • One-year warranty

• Industry's first completely air-operated magnetic drill — NO ELECTRICITY!
• Fail-safe permanent magnet is activated "on" and "off" by air pressure; in the event of a loss of air flow, the magnet will not disengage
• Magnet has a holding strength of 1600 lbs.
• Powerful 1.6 HP drill motor
• Lightweight and portable
• Long drill stroke — up to 10-1/4"
• Drills up to 2-1/16" dia. holes with Annular Cutters
• Pressurized coolant system lubricates cutter and reduces risk of sparking
• One-year warranty

Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number AB-4300-2R
Product Name Portable Magnetic Drilling Machine
Power Power Tools; Pneumatic Tool
Unlock Full Specs
to access all available technical data

Similar Products

Hand Drills - 539700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Ratchet
Chuck Size 0.3937 inch (10 mm)
View Details
Pistolgrip Drill, Power Output 300 W (.40 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
9.6V 3/8'' (10mm) Cordless Compact Drill/Driver Kit - DC750KA - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings; Multiple Speed Settings
View Details
Hydraulic Rotary Hammer SDS Plus 1
Specs
Power Power Tools; Hydraulic Tool
Type Pistol Grip; Rotary Hammer
Features Multiple Speed Settings; Second Handle
View Details