CS UNITEC 12" Hydraulic Core Drilling Machine 2 1327 0010 SA

Description
Powerful 4.2 HP motor and heat-treated gears Drill holes up to 12" diameter Rugged 3-speed gearbox with mechanical slip clutch Ideal for heavy-duty wet drilling in concrete, reinforced concrete, asphalt and natural stone. Self-regulating oil flow control – required volume of 6 GPM; flow up to 13 GPM is automatically bypassed back to the tank.
Datasheet
Description
Powerful 4.2 HP motor and heat-treated gears Drill holes up to 12" diameter Rugged 3-speed gearbox with mechanical slip clutch Ideal for heavy-duty wet drilling in concrete, reinforced concrete, asphalt and natural stone. Self-regulating oil flow control – required volume of 6 GPM; flow up to 13 GPM is automatically bypassed back to the tank.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Norwalk, CT, USA
12" Hydraulic Core Drilling Machine
2 1327 0010 SA
12" Hydraulic Core Drilling Machine 2 1327 0010 SA
Powerful 4.2 HP motor and heat-treated gears Drill holes up to 12" diameter Rugged 3-speed gearbox with mechanical slip clutch Ideal for heavy-duty wet drilling in concrete, reinforced concrete, asphalt and natural stone. Self-regulating oil flow control – required volume of 6 GPM; flow up to 13 GPM is automatically bypassed back to the tank.
  • Powerful 4.2 HP motor and heat-treated gears
  • Drill holes up to 12" diameter
  • Rugged 3-speed gearbox with mechanical slip clutch
  • Ideal for heavy-duty wet drilling in concrete, reinforced concrete, asphalt and natural stone.
  • Self-regulating oil flow control – required volume of 6 GPM; flow up to 13 GPM is automatically bypassed back to the tank.
Datasheet

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 1327 0010 SA
Product Name 12" Hydraulic Core Drilling Machine
Power 3100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 126775 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Magnetic Core Drill
RPM 520 rpm
View Details
HR2432 - 1" Rotary Hammer ; Accepts SDS-PLUS Bits - HR2432 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 16 inch (406 mm)
View Details
Corner Drill Nonreversible - 2 1701 0030 - CS UNITEC
Specs
Power Power Tools; Hydraulic Tool; Pneumatic Tool
Type Right Angle
Length 20.9 inch (531 mm)
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details