Milwaukee Electric Tool Corporation Electric Portable Drill 5387-20

Description
120 VAC INPUT SUPPLY RATING 8.5 AMPERE CURRENT RATING 0 TO 1000/0 TO 2500 RPM SPEED RATING 3/4 INCH CHUCK CAPACITY KEYED CHUCK TYPE CORD TYPE 10 FT FIXED
Datasheet
Description
120 VAC INPUT SUPPLY RATING 8.5 AMPERE CURRENT RATING 0 TO 1000/0 TO 2500 RPM SPEED RATING 3/4 INCH CHUCK CAPACITY KEYED CHUCK TYPE CORD TYPE 10 FT FIXED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 5387-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
5387-20
Electric Portable Drill 5387-20
120 VAC INPUT SUPPLY RATING 8.5 AMPERE CURRENT RATING 0 TO 1000/0 TO 2500 RPM SPEED RATING 3/4 INCH CHUCK CAPACITY KEYED CHUCK TYPE CORD TYPE 10 FT FIXED
  • 120 VAC INPUT SUPPLY RATING
  • 8.5 AMPERE CURRENT RATING
  • 0 TO 1000/0 TO 2500 RPM SPEED RATING
  • 3/4 INCH CHUCK CAPACITY
  • KEYED CHUCK TYPE
  • CORD TYPE 10 FT FIXED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 5387-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
LXFD01Z - 18V LXT® Lithium-Ion Cordless 1/2" Driver-Drill (Tool Only) - LXFD01Z - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip; Rotary Hammer
Features Battery-Powered
View Details
Corner Drill Reversible - 2 2104 0030 - CS UNITEC
Specs
Power Power Tools; Hydraulic Tool; Pneumatic Tool
Type Right Angle
Length 23.8 inch (605 mm)
View Details
Electric Portable Drill - 2607-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Features Multiple Speed Settings
Chuck Size 0.5000 inch (12.7 mm)
View Details