CS UNITEC Hand-Held Drill/Drill Motor EHB 20/2.4

Description
These Heavy-Duty motors are ideal for drilling steel and special power drive applications. A wide range of models are available with two or four gear ratios with and without variable speed. The correct speed optimizes the torque output for the application. To protect both the user and tool the EHB 23 and EHB 32 models are equipped with a mechanical slip clutch. Available Accessories include Morse Taper Adaptors with a male square drive in sizes 3/8", 1/2", 3/4" and 1".
Description
These Heavy-Duty motors are ideal for drilling steel and special power drive applications. A wide range of models are available with two or four gear ratios with and without variable speed. The correct speed optimizes the torque output for the application. To protect both the user and tool the EHB 23 and EHB 32 models are equipped with a mechanical slip clutch. Available Accessories include Morse Taper Adaptors with a male square drive in sizes 3/8", 1/2", 3/4" and 1".

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Drill/Drill Motor - EHB 20/2.4 - CS UNITEC
Norwalk, CT, USA
Hand-Held Drill/Drill Motor
EHB 20/2.4
Hand-Held Drill/Drill Motor EHB 20/2.4
These Heavy-Duty motors are ideal for drilling steel and special power drive applications. A wide range of models are available with two or four gear ratios with and without variable speed. The correct speed optimizes the torque output for the application. To protect both the user and tool the EHB 23 and EHB 32 models are equipped with a mechanical slip clutch. Available Accessories include Morse Taper Adaptors with a male square drive in sizes 3/8", 1/2", 3/4" and 1".

These Heavy-Duty motors are ideal for drilling steel and special power drive applications. A wide range of models are available with two or four gear ratios with and without variable speed. The correct speed optimizes the torque output for the application.

To protect both the user and tool the EHB 23 and EHB 32 models are equipped with a mechanical slip clutch.

Available Accessories include Morse Taper Adaptors with a male square drive in sizes 3/8", 1/2", 3/4" and 1".

Supplier's Site
Electric Drill - EHB 20/2.4 - CS UNITEC
Norwalk, CT, USA
Electric Drill
EHB 20/2.4
Electric Drill EHB 20/2.4
Heavy-duty Drills for Industrial and Construction Applications: • High-torque output. • Variable-speed, two- and four-geared drills for optimum speed selection. • Reversible motors and electronic torque control on selected models. • Ideal for special applications including valve turning, tube rolling and other jobs. • Safety slip clutch on 7/8" capacities and higher to protect operator and tool. • Drilling capacities up to 11/4" in steel. • Special OEM motors available on request. • One-year warranty.

Heavy-duty Drills for Industrial and Construction Applications:

• High-torque output.
• Variable-speed, two- and four-geared drills for optimum speed selection.
• Reversible motors and electronic torque control on selected models.
• Ideal for special applications including valve turning, tube rolling and other jobs.
• Safety slip clutch on 7/8" capacities and higher to protect operator and tool.
• Drilling capacities up to 11/4" in steel.
• Special OEM motors available on request.
• One-year warranty.

Supplier's Site

Technical Specifications

  CS UNITEC CS UNITEC
Product Category Hand Drills Hand Drills
Product Number EHB 20/2.4 EHB 20/2.4
Product Name Hand-Held Drill/Drill Motor Electric Drill
Power 1150 watts Power Tools; Electrical
Type Pistol Grip Pistol Grip
Features Multiple Speed Settings Multiple Speed Settings; Second Handle
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1818945 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Pneumatic Angle Drill with Collet - DA 020 / DC 020 / DA 035 - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details
36V 1" (25mm) Cordless Li-Ion SDS Rotary Hammer Kit - DC233KL - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 10.5 inch (267 mm)
View Details
Pistol Drill - 2 1260 0010 - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 9.25 inch (235 mm)
View Details