Ryobi Technologies, Inc. 9.6V Cordless Drill/Driver Kit HP696

Description
Drill or drive in all material types with this Ryobi 9.6v driver. This tool features a 24 position clutch for high torque applications as well as a variable speed trigger for increased speed control and better drilling/driving results. Grab the overmold grip handle that provides added user comfort and level using the top mounted bubble and you are ready to drill. This kit includes 1 HP496 Drill/Driver, 1 Battery, Charger and 1 Double Ended bit.
Description
Drill or drive in all material types with this Ryobi 9.6v driver. This tool features a 24 position clutch for high torque applications as well as a variable speed trigger for increased speed control and better drilling/driving results. Grab the overmold grip handle that provides added user comfort and level using the top mounted bubble and you are ready to drill. This kit includes 1 HP496 Drill/Driver, 1 Battery, Charger and 1 Double Ended bit.

Suppliers

Company
Product
Description
Supplier Links
9.6V Cordless Drill/Driver Kit - HP696 - Ryobi Technologies, Inc.
Anderson, SC, USA
9.6V Cordless Drill/Driver Kit
HP696
9.6V Cordless Drill/Driver Kit HP696
Drill or drive in all material types with this Ryobi 9.6v driver. This tool features a 24 position clutch for high torque applications as well as a variable speed trigger for increased speed control and better drilling/driving results. Grab the overmold grip handle that provides added user comfort and level using the top mounted bubble and you are ready to drill. This kit includes 1 HP496 Drill/Driver, 1 Battery, Charger and 1 Double Ended bit.

Drill or drive in all material types with this Ryobi 9.6v driver. This tool features a 24 position clutch for high torque applications as well as a variable speed trigger for increased speed control and better drilling/driving results. Grab the overmold grip handle that provides added user comfort and level using the top mounted bubble and you are ready to drill. This kit includes 1 HP496 Drill/Driver, 1 Battery, Charger and 1 Double Ended bit.

Supplier's Site

Technical Specifications

  Ryobi Technologies, Inc.
Product Category Hand Drills
Product Number HP696
Product Name 9.6V Cordless Drill/Driver Kit
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
LXPH03Z - 18V LXT® Lithium-Ion Hammer Driver-Drill (Tool Only) - LXPH03Z - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
Corner Drill Nonreversible - 2 1801 0030 - CS UNITEC
Specs
Power Power Tools; Hydraulic Tool; Pneumatic Tool
Type Right Angle
Length 22.5 inch (571 mm)
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details