CO2Meter.com SPRINTIR®-R 20% CO2 Sensor SPRINTIR-R-20

Description
The SprintIR®-R 20% CO2 Sensor (formerly known as GC-0032) is the fastest carbon dioxide sensor on the market. Capable of measuring up to 20% CO2 levels up to 50 times a second, this sensor is designed for applications where high speed between measurements and fast response time are most important This sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed using an optional micro-pump. The SprintIR®-R-5 uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising performance. Features Takes 50 readings per second Optional customized flow through adapters Built-in auto-zero functionality Digital (UART) data interface RoHS and REACH compliant Models GC-0032 – 20% CO2 Sensor only, for integration into high-volume OEM products. CM-20420 – 20% CO2 Sensor w/ MX Board CM-20421– 20% CO2 Sensor and Development Kit Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote
Description
The SprintIR®-R 20% CO2 Sensor (formerly known as GC-0032) is the fastest carbon dioxide sensor on the market. Capable of measuring up to 20% CO2 levels up to 50 times a second, this sensor is designed for applications where high speed between measurements and fast response time are most important This sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed using an optional micro-pump. The SprintIR®-R-5 uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising performance. Features Takes 50 readings per second Optional customized flow through adapters Built-in auto-zero functionality Digital (UART) data interface RoHS and REACH compliant Models GC-0032 – 20% CO2 Sensor only, for integration into high-volume OEM products. CM-20420 – 20% CO2 Sensor w/ MX Board CM-20421– 20% CO2 Sensor and Development Kit Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SPRINTIR®-R 20% CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
SPRINTIR®-R 20% CO2 Sensor
SPRINTIR®-R 20% CO2 Sensor
The SprintIR®-R 20% CO2 Sensor (formerly known as GC-0032) is the fastest carbon dioxide sensor on the market. Capable of measuring up to 20% CO2 levels up to 50 times a second, this sensor is designed for applications where high speed between measurements and fast response time are most important This sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed using an optional micro-pump. The SprintIR®-R-5 uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising performance. Features Takes 50 readings per second Optional customized flow through adapters Built-in auto-zero functionality Digital (UART) data interface RoHS and REACH compliant Models GC-0032 – 20% CO2 Sensor only, for integration into high-volume OEM products. CM-20420 – 20% CO2 Sensor w/ MX Board CM-20421– 20% CO2 Sensor and Development Kit Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

The SprintIR®-R 20% CO2 Sensor (formerly known as GC-0032) is the fastest carbon dioxide sensor on the market. Capable of measuring up to 20% CO2 levels up to 50 times a second, this sensor is designed for applications where high speed between measurements and fast response time are most important

This sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed using an optional micro-pump.

The SprintIR®-R-5 uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising performance.

Features

  • Takes 50 readings per second
  • Optional customized flow through adapters
  • Built-in auto-zero functionality
  • Digital (UART) data interface
  • RoHS and REACH compliant

Models

  • GC-0032 – 20% CO2 Sensor only, for integration into high-volume OEM products.
  • CM-20420 – 20% CO2 Sensor w/ MX Board
  • CM-20421– 20% CO2 Sensor and Development Kit
  • Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order sensors on this page, then order the Devkit here.

We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name SPRINTIR®-R 20% CO2 Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Figaro 5,000ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (300-5,000ppm)
Number of Gases Monitored Single
View Details
004-0-0010 Senseair Commercial CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (400 to 2,000 ppm)
Number of Gases Monitored Single
View Details
CozIR®-A 2,000ppm CO2 + RH/T Sensor -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - CozIR®-A 2,000ppm CO2 + RH/T Sensor)
Number of Gases Monitored Single
Operating Temperature 0 to 131 F (-18 to 55 C)
View Details
006-0-0007 Senseair Sunrise CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (400-5,000ppm. Extended range 10,000ppm)
Number of Gases Monitored Single
View Details