CO2Meter.com CozIR®-A 2,000ppm CO2 + RH/T Sensor GC-0020

Description
The CozIR®-A 2,000 ppm CO2 + temperature and % relative humidity sensor is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices or anywhere indoor air quality is important for personal comfort of the occupants. Features CO2, Temperature & %RH in a Single Sensor Low Power Consumption 2 Measurements Per Second Sensor Life Expectancy: > 15 years Industry-Standard Serial Communication Models GC-0020 CozIR®-A 2,000 ppm CO2 + RH/T Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0197 CozIR®-A 2,000 ppm CO2 + RH/T Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging. CM-0047 Tube Cap Adapter - This adapter has been discontinued. If you are looking for a tube cap adapter, please contact us directly at Sales@CO2Meter.com. You MUST provide us with which sensor you have purchased for a proper solution.
Request a Quote
Description
The CozIR®-A 2,000 ppm CO2 + temperature and % relative humidity sensor is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices or anywhere indoor air quality is important for personal comfort of the occupants. Features CO2, Temperature & %RH in a Single Sensor Low Power Consumption 2 Measurements Per Second Sensor Life Expectancy: > 15 years Industry-Standard Serial Communication Models GC-0020 CozIR®-A 2,000 ppm CO2 + RH/T Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0197 CozIR®-A 2,000 ppm CO2 + RH/T Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging. CM-0047 Tube Cap Adapter - This adapter has been discontinued. If you are looking for a tube cap adapter, please contact us directly at Sales@CO2Meter.com. You MUST provide us with which sensor you have purchased for a proper solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CozIR®-A 2,000ppm CO2 + RH/T Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
CozIR®-A 2,000ppm CO2 + RH/T Sensor
CozIR®-A 2,000ppm CO2 + RH/T Sensor
The CozIR®-A 2,000 ppm CO2 + temperature and % relative humidity sensor is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices or anywhere indoor air quality is important for personal comfort of the occupants. Features CO2, Temperature & %RH in a Single Sensor Low Power Consumption 2 Measurements Per Second Sensor Life Expectancy: > 15 years Industry-Standard Serial Communication Models GC-0020 CozIR®-A 2,000 ppm CO2 + RH/T Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0197 CozIR®-A 2,000 ppm CO2 + RH/T Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging. CM-0047 Tube Cap Adapter - This adapter has been discontinued. If you are looking for a tube cap adapter, please contact us directly at Sales@CO2Meter.com. You MUST provide us with which sensor you have purchased for a proper solution.

The CozIR®-A 2,000 ppm CO2 + temperature and % relative humidity sensor is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices or anywhere indoor air quality is important for personal comfort of the occupants.

Features

  • CO2, Temperature & %RH in a Single Sensor
  • Low Power Consumption
  • 2 Measurements Per Second
  • Sensor Life Expectancy: > 15 years
  • Industry-Standard Serial Communication

Models

  • GC-0020 CozIR®-A 2,000 ppm CO2 + RH/T Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor.
  • CM-0197 CozIR®-A 2,000 ppm CO2 + RH/T Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging.
  • CM-0047 Tube Cap Adapter - This adapter has been discontinued. If you are looking for a tube cap adapter, please contact us directly at Sales@CO2Meter.com. You MUST provide us with which sensor you have purchased for a proper solution.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name CozIR®-A 2,000ppm CO2 + RH/T Sensor
Gas Types CO2; (Search Results - CozIR®-A 2,000ppm CO2 + RH/T Sensor)
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen Combustible Fixed Gas Detector (0-25%) -  - CO2Meter.com
Specs
Gas Types Combustible; O2; (Combustible Fixed Gas Detectors - Oxygen Combustible Fixed Gas Detector (0-25%))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
004-0-0071 S8 Miniature 5% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-5% (0-50,000ppm))
Number of Gases Monitored Single
View Details
Industrial Stainless Steel O2 Gas Detector -  - CO2Meter.com
Specs
Gas Types (Industrial Stainless Steel O2 Gas Detector)
Number of Gases Monitored Single
View Details
ExplorIR®-M 5% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5%)
Number of Gases Monitored Single
View Details