CO2Meter.com 004-0-0010 Senseair Commercial CO2 Sensor 004-0-0010

Description
The Sensesair S8 Commercial CO2 Sensor (004-0-0010) is a 0-2,000 ppm sensor designed for simple integration into indoor air products. It can be used in a wide range of applications such as in ventilation control, to improve energy savings, and to ensure a good indoor climate. The Senseair S8 Commercial CO2 Sensor module is especially designed for high volume production, with full traceability by sensor serial number on all manufacturing processes and key components. Every sensor is individually calibrated and is provided with UART digital interface. The sensor has an estimated life time of more than 15 years. Features Miniature Size Compliant with ANSI/ASHRAE Standard 62.1-2022 Compliant with RESET grad B Compliant with WELL Building Standard® (WELL v2™) Individually Calibrated Maintenance-Free Long Term Stability Low Power Consumption Models Senseair S8 Commercial CO2 Sensor (004-0-0010) - designed for high volume production with full traceability. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or to configure the sensor or for data logging or for OEM batch testing/configuratio n. Order sensor here, then order the devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote
Description
The Sensesair S8 Commercial CO2 Sensor (004-0-0010) is a 0-2,000 ppm sensor designed for simple integration into indoor air products. It can be used in a wide range of applications such as in ventilation control, to improve energy savings, and to ensure a good indoor climate. The Senseair S8 Commercial CO2 Sensor module is especially designed for high volume production, with full traceability by sensor serial number on all manufacturing processes and key components. Every sensor is individually calibrated and is provided with UART digital interface. The sensor has an estimated life time of more than 15 years. Features Miniature Size Compliant with ANSI/ASHRAE Standard 62.1-2022 Compliant with RESET grad B Compliant with WELL Building Standard® (WELL v2™) Individually Calibrated Maintenance-Free Long Term Stability Low Power Consumption Models Senseair S8 Commercial CO2 Sensor (004-0-0010) - designed for high volume production with full traceability. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or to configure the sensor or for data logging or for OEM batch testing/configuratio n. Order sensor here, then order the devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
004-0-0010 Senseair Commercial CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
004-0-0010 Senseair Commercial CO2 Sensor
004-0-0010 Senseair Commercial CO2 Sensor
The Sensesair S8 Commercial CO2 Sensor (004-0-0010) is a 0-2,000 ppm sensor designed for simple integration into indoor air products. It can be used in a wide range of applications such as in ventilation control, to improve energy savings, and to ensure a good indoor climate. The Senseair S8 Commercial CO2 Sensor module is especially designed for high volume production, with full traceability by sensor serial number on all manufacturing processes and key components. Every sensor is individually calibrated and is provided with UART digital interface. The sensor has an estimated life time of more than 15 years. Features Miniature Size Compliant with ANSI/ASHRAE Standard 62.1-2022 Compliant with RESET grad B Compliant with WELL Building Standard® (WELL v2™) Individually Calibrated Maintenance-Free Long Term Stability Low Power Consumption Models Senseair S8 Commercial CO2 Sensor (004-0-0010) - designed for high volume production with full traceability. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or to configure the sensor or for data logging or for OEM batch testing/configuratio n. Order sensor here, then order the devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

The Sensesair S8 Commercial CO2 Sensor (004-0-0010) is a 0-2,000 ppm sensor designed for simple integration into indoor air products. It can be used in a wide range of applications such as in ventilation control, to improve energy savings, and to ensure a good indoor climate.

The Senseair S8 Commercial CO2 Sensor module is especially designed for high volume production, with full traceability by sensor serial number on all manufacturing processes and key components. Every sensor is individually calibrated and is provided with UART digital interface. The sensor has an estimated life time of more than 15 years.

Features

  • Miniature Size
  • Compliant with ANSI/ASHRAE Standard 62.1-2022
  • Compliant with RESET grad B
  • Compliant with WELL Building Standard® (WELL v2™)
  • Individually Calibrated
  • Maintenance-Free
  • Long Term Stability
  • Low Power Consumption

Models

  • Senseair S8 Commercial CO2 Sensor (004-0-0010) - designed for high volume production with full traceability.
  • Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or to configure the sensor or for data logging or for OEM batch testing/configuration. Order sensor here, then order the devkit here.

We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name 004-0-0010 Senseair Commercial CO2 Sensor
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

CozIR®-LP2 5000ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-2,000 ppm, 0-5000 ppm, 0-1%)
Number of Gases Monitored Single
View Details
030-8-0006 K30 10,000 ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0 – 10,000 ppm (0-5,000 ppm within specifications))
Number of Gases Monitored Single
View Details
Power Monitor Unit for Gas Safety Alarms -  - CO2Meter.com
Specs
Gas Types CO2; (Bulk CO2 Tank Safety - Power Monitor Unit for Gas Safety Alarms)
Number of Gases Monitored Single
View Details
CozIR®-A 2,000ppm CO2 + RH/T Sensor -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - CozIR®-A 2,000ppm CO2 + RH/T Sensor)
Number of Gases Monitored Single
Operating Temperature 0 to 131 F (-18 to 55 C)
View Details