CO2Meter.com 030-8-0006 K30 10,000 ppm CO2 Sensor 030-8-0006

Description
The K30 10,000ppm CO2 Sensor Module (030-8-0006) is an industry favorite known for its low-cost, accuracy, long life and low maintenance. It is used in hundreds of HVAC and IAQ products and applications. In addition, this CO2 sensor is easy to program with several output options to meet virtually any OEM project specifications. Features Ideal for residential, commercial, HVAC or IAQ applications Simple to install, pre-calibrated and ready-to-use 2 analogue outputs, 2 digital outputs Proven reliability, low cost, maintenance free Models K30 CO2 Sensor (030-8-0006) - for integration into high-volume OEM products. K30 CO2 Sensor with Custom Outputs (030-8-0006-C) - Customize analog or digital outputs for your application. After ordering, email or fax the Custom Outputs PDF form and we will pre-configure your sensor’s settings. If the form is not received, your sensor will be delivered with default settings. K30 CO2 Sensor Development Kit (CM-0024) - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first-time users purchase either the CM-0024 or CM-200 Development Kit for fastest and easiest results.
Request a Quote
Description
The K30 10,000ppm CO2 Sensor Module (030-8-0006) is an industry favorite known for its low-cost, accuracy, long life and low maintenance. It is used in hundreds of HVAC and IAQ products and applications. In addition, this CO2 sensor is easy to program with several output options to meet virtually any OEM project specifications. Features Ideal for residential, commercial, HVAC or IAQ applications Simple to install, pre-calibrated and ready-to-use 2 analogue outputs, 2 digital outputs Proven reliability, low cost, maintenance free Models K30 CO2 Sensor (030-8-0006) - for integration into high-volume OEM products. K30 CO2 Sensor with Custom Outputs (030-8-0006-C) - Customize analog or digital outputs for your application. After ordering, email or fax the Custom Outputs PDF form and we will pre-configure your sensor’s settings. If the form is not received, your sensor will be delivered with default settings. K30 CO2 Sensor Development Kit (CM-0024) - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first-time users purchase either the CM-0024 or CM-200 Development Kit for fastest and easiest results.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
030-8-0006 K30 10,000 ppm CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
030-8-0006 K30 10,000 ppm CO2 Sensor
030-8-0006 K30 10,000 ppm CO2 Sensor
The K30 10,000ppm CO2 Sensor Module (030-8-0006) is an industry favorite known for its low-cost, accuracy, long life and low maintenance. It is used in hundreds of HVAC and IAQ products and applications. In addition, this CO2 sensor is easy to program with several output options to meet virtually any OEM project specifications. Features Ideal for residential, commercial, HVAC or IAQ applications Simple to install, pre-calibrated and ready-to-use 2 analogue outputs, 2 digital outputs Proven reliability, low cost, maintenance free Models K30 CO2 Sensor (030-8-0006) - for integration into high-volume OEM products. K30 CO2 Sensor with Custom Outputs (030-8-0006-C) - Customize analog or digital outputs for your application. After ordering, email or fax the Custom Outputs PDF form and we will pre-configure your sensor’s settings. If the form is not received, your sensor will be delivered with default settings. K30 CO2 Sensor Development Kit (CM-0024) - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first-time users purchase either the CM-0024 or CM-200 Development Kit for fastest and easiest results.

The K30 10,000ppm CO2 Sensor Module (030-8-0006) is an industry favorite known for its low-cost, accuracy, long life and low maintenance. It is used in hundreds of HVAC and IAQ products and applications. In addition, this CO2 sensor is easy to program with several output options to meet virtually any OEM project specifications.

Features

  • Ideal for residential, commercial, HVAC or IAQ applications
  • Simple to install, pre-calibrated and ready-to-use
  • 2 analogue outputs, 2 digital outputs
  • Proven reliability, low cost, maintenance free

Models

  • K30 CO2 Sensor (030-8-0006) - for integration into high-volume OEM products.
  • K30 CO2 Sensor with Custom Outputs (030-8-0006-C) - Customize analog or digital outputs for your application. After ordering, email or fax the Custom Outputs PDF form and we will pre-configure your sensor’s settings. If the form is not received, your sensor will be delivered with default settings.
  • K30 CO2 Sensor Development Kit (CM-0024) - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging.
  • Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order sensors on this page, then order the Devkit here.

We recommend that all first-time users purchase either the CM-0024 or CM-200 Development Kit for fastest and easiest results.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name 030-8-0006 K30 10,000 ppm CO2 Sensor
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

SprintIR®-6S-20 20% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-20%)
Number of Gases Monitored Single
View Details
H2S-A1 Alphasense 1% Hydrogen Sulfide Sensor -  - CO2Meter.com
Specs
Gas Types (H2S-A1 Alphasense 1% Hydrogen Sulfide Sensor)
Number of Gases Monitored Single
View Details
Industrial Stainless Steel O2 Gas Detector -  - CO2Meter.com
Specs
Gas Types (Industrial Stainless Steel O2 Gas Detector)
Number of Gases Monitored Single
View Details
CO2, Temp, and RH Indoor Air Quality Monitor -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - CO2, Temp, and RH Indoor Air Quality Monitor)
Number of Gases Monitored Single
View Details