CO2Meter.com T6713 Miniature 2,000ppm CO2 Sensor

Description
Amphenol's TelAire T6713 2,000ppm Miniature CO2 Sensor combines proven NDIR technology with small size and low power requirements. It is ideal for applications where CO2 levels need to be measured and controlled for indoor air quality and energy saving applications such as demand control ventilation. The T6713 continuously monitors the environment and records the lowest values, then uses automatic background calibration (ABC) logic to offset the sensor’s stored calibration. This means the sensor is best used in applications where the environment periodically drops to ambient (~400ppm) CO2 levels. Features Compact Design and Low Power Requirements Reliable NDIR Sensing Technology Eliminates Need for Calibration with ABC Logic Models AMP-0002 TelAire Miniature 2,000 ppm CO2 Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0216 TelAire Miniature 2,000 ppm Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor, or for data logging.
Request a Quote
Description
Amphenol's TelAire T6713 2,000ppm Miniature CO2 Sensor combines proven NDIR technology with small size and low power requirements. It is ideal for applications where CO2 levels need to be measured and controlled for indoor air quality and energy saving applications such as demand control ventilation. The T6713 continuously monitors the environment and records the lowest values, then uses automatic background calibration (ABC) logic to offset the sensor’s stored calibration. This means the sensor is best used in applications where the environment periodically drops to ambient (~400ppm) CO2 levels. Features Compact Design and Low Power Requirements Reliable NDIR Sensing Technology Eliminates Need for Calibration with ABC Logic Models AMP-0002 TelAire Miniature 2,000 ppm CO2 Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0216 TelAire Miniature 2,000 ppm Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor, or for data logging.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
T6713 Miniature 2,000ppm CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
T6713 Miniature 2,000ppm CO2 Sensor
T6713 Miniature 2,000ppm CO2 Sensor
Amphenol's TelAire T6713 2,000ppm Miniature CO2 Sensor combines proven NDIR technology with small size and low power requirements. It is ideal for applications where CO2 levels need to be measured and controlled for indoor air quality and energy saving applications such as demand control ventilation. The T6713 continuously monitors the environment and records the lowest values, then uses automatic background calibration (ABC) logic to offset the sensor’s stored calibration. This means the sensor is best used in applications where the environment periodically drops to ambient (~400ppm) CO2 levels. Features Compact Design and Low Power Requirements Reliable NDIR Sensing Technology Eliminates Need for Calibration with ABC Logic Models AMP-0002 TelAire Miniature 2,000 ppm CO2 Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0216 TelAire Miniature 2,000 ppm Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor, or for data logging.

Amphenol's TelAire T6713 2,000ppm Miniature CO2 Sensor combines proven NDIR technology with small size and low power requirements. It is ideal for applications where CO2 levels need to be measured and controlled for indoor air quality and energy saving applications such as demand control ventilation.

The T6713 continuously monitors the environment and records the lowest values, then uses automatic background calibration (ABC) logic to offset the sensor’s stored calibration. This means the sensor is best used in applications where the environment periodically drops to ambient (~400ppm) CO2 levels.

Features

  • Compact Design and Low Power Requirements
  • Reliable NDIR Sensing Technology
  • Eliminates Need for Calibration with ABC Logic

Models

AMP-0002 TelAire Miniature 2,000 ppm CO2 Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor.

CM-0216 TelAire Miniature 2,000 ppm Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor, or for data logging.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name T6713 Miniature 2,000ppm CO2 Sensor
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Tube Cap Adapter for 20mm Sensors -  - CO2Meter.com
Specs
Gas Types (Sensor Tube Cap Adapter for 20mm Sensors)
Number of Gases Monitored Single
View Details
Space Plus: Radon and CO2 Indoor Air Quality Monitor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (400–5000 ppm)
Number of Gases Monitored Single
View Details
Sensor Tube Cap Adapter for MX Board -  - CO2Meter.com
Specs
Gas Types (Sensor Tube Cap Adapter for MX Board)
Number of Gases Monitored Single
View Details
CM1107N NDIR Dual Channel CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-5,000ppm)
Number of Gases Monitored Single
View Details