CO2Meter.com ExplorIR®-M 20% CO2 Sensor EXPLORIR-M-20

Description
The ExplorIR®-M-20 (formerly known as MinIR-GC-0026) is a miniature CO2 sensor, capable of measuring up to 20% CO2 concentration by volume. Its compact and robust design enables easy integration into gas monitoring and detection systems. ExplorIR®-M is specifically designed for applications that require the sensor to operate reliably in extreme environmental conditions, especially where the pressure, temperature or vibration regime is particularly harsh. This makes it the ideal for applications from aerospace to food storage during transportation. The sensor is designed to take 2 readings per second, making it ideal for applications where gas concentrations are rapidly changing. The ExplorIR®-M uses patented solid-state optical technology, which enables the sensor to provide high accuracy CO2 measurement capability over an extended lifetime. Features Measures up to 20% CO2 Low power CO2 sensor Solid-state LED optical technology Vibration and shock resistant UART interface Built-in auto-zero function Models EXPLORIR-M-20 - ExplorIR®-M-20 Sensor for integration into high-volume OEM products. CM-40530 - EXPLORIR-M 20% CO2 Sensor w/ MX Board CM-40531 - EXPLORIR-M 20% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module PCB into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging. Use a tube cap adapter to create a sampling sensor. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first-time users purchase either the CM-40531 or CM-200 Development Kit for fastest and easiest results.
Request a Quote
Description
The ExplorIR®-M-20 (formerly known as MinIR-GC-0026) is a miniature CO2 sensor, capable of measuring up to 20% CO2 concentration by volume. Its compact and robust design enables easy integration into gas monitoring and detection systems. ExplorIR®-M is specifically designed for applications that require the sensor to operate reliably in extreme environmental conditions, especially where the pressure, temperature or vibration regime is particularly harsh. This makes it the ideal for applications from aerospace to food storage during transportation. The sensor is designed to take 2 readings per second, making it ideal for applications where gas concentrations are rapidly changing. The ExplorIR®-M uses patented solid-state optical technology, which enables the sensor to provide high accuracy CO2 measurement capability over an extended lifetime. Features Measures up to 20% CO2 Low power CO2 sensor Solid-state LED optical technology Vibration and shock resistant UART interface Built-in auto-zero function Models EXPLORIR-M-20 - ExplorIR®-M-20 Sensor for integration into high-volume OEM products. CM-40530 - EXPLORIR-M 20% CO2 Sensor w/ MX Board CM-40531 - EXPLORIR-M 20% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module PCB into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging. Use a tube cap adapter to create a sampling sensor. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first-time users purchase either the CM-40531 or CM-200 Development Kit for fastest and easiest results.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ExplorIR®-M 20% CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
ExplorIR®-M 20% CO2 Sensor
ExplorIR®-M 20% CO2 Sensor
The ExplorIR®-M-20 (formerly known as MinIR-GC-0026) is a miniature CO2 sensor, capable of measuring up to 20% CO2 concentration by volume. Its compact and robust design enables easy integration into gas monitoring and detection systems. ExplorIR®-M is specifically designed for applications that require the sensor to operate reliably in extreme environmental conditions, especially where the pressure, temperature or vibration regime is particularly harsh. This makes it the ideal for applications from aerospace to food storage during transportation. The sensor is designed to take 2 readings per second, making it ideal for applications where gas concentrations are rapidly changing. The ExplorIR®-M uses patented solid-state optical technology, which enables the sensor to provide high accuracy CO2 measurement capability over an extended lifetime. Features Measures up to 20% CO2 Low power CO2 sensor Solid-state LED optical technology Vibration and shock resistant UART interface Built-in auto-zero function Models EXPLORIR-M-20 - ExplorIR®-M-20 Sensor for integration into high-volume OEM products. CM-40530 - EXPLORIR-M 20% CO2 Sensor w/ MX Board CM-40531 - EXPLORIR-M 20% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module PCB into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging. Use a tube cap adapter to create a sampling sensor. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first-time users purchase either the CM-40531 or CM-200 Development Kit for fastest and easiest results.

The ExplorIR®-M-20 (formerly known as MinIR-GC-0026) is a miniature CO2 sensor, capable of measuring up to 20% CO2 concentration by volume. Its compact and robust design enables easy integration into gas monitoring and detection systems.

ExplorIR®-M is specifically designed for applications that require the sensor to operate reliably in extreme environmental conditions, especially where the pressure, temperature or vibration regime is particularly harsh. This makes it the ideal for applications from aerospace to food storage during transportation.

The sensor is designed to take 2 readings per second, making it ideal for applications where gas concentrations are rapidly changing.

The ExplorIR®-M uses patented solid-state optical technology, which enables the sensor to provide high accuracy CO2 measurement capability over an extended lifetime.

Features

  • Measures up to 20% CO2
  • Low power CO2 sensor
  • Solid-state LED optical technology
  • Vibration and shock resistant
  • UART interface
  • Built-in auto-zero function

Models

  • EXPLORIR-M-20 - ExplorIR®-M-20 Sensor for integration into high-volume OEM products.
  • CM-40530 - EXPLORIR-M 20% CO2 Sensor w/ MX Board
  • CM-40531 - EXPLORIR-M 20% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module PCB into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging. Use a tube cap adapter to create a sampling sensor.
  • Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order sensors on this page, then order the Devkit here.

We recommend that all first-time users purchase either the CM-40531 or CM-200 Development Kit for fastest and easiest results.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name ExplorIR®-M 20% CO2 Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sensor Development Kit -  - CO2Meter.com
Specs
Gas Types O2; (Oxygen Sensor Module - Gas Sensor Development Kit)
Number of Gases Monitored Single
View Details
033-9-0023 K33 ICB 10% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0 – 100,000 ppm (0-10%))
Number of Gases Monitored Single
View Details
cSense Large Character Wall CO2 Monitor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-3,000ppm display)
Number of Gases Monitored Single
View Details
Fixed Hydrogen (H2) Gas Detector (0-1000ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0-1000ppm)
Number of Gases Monitored Single
View Details