CO2Meter.com PM2016 High Performance PM Sensor PM2016

Description
PM2016 High Performance PM Sensor is designed an anti-dust structure laser particle sensor with PM1.0, PM2.5, PM10 output. This sensor is often used as an direct replacement to a sensirion SPS30 sensor. It measures and calculates the suspending particle number which is within unit volume on the air exactly and output particle mass concentration μg/m3 directly via mathematical algorithm and scientific calibration. Features The smallest size of available measurement: 0.3μm Real-time output particle mass concentration in μg/m3 is available VOC, temperature and humidity measuring function is reserved High accuracy, high sensitive and quick response Small size, compact structure, easy to install Same side air inlet and outlet Anti-dust structure Models PM2016 - high performance anti-dust laser PM sensor
Request a Quote
Description
PM2016 High Performance PM Sensor is designed an anti-dust structure laser particle sensor with PM1.0, PM2.5, PM10 output. This sensor is often used as an direct replacement to a sensirion SPS30 sensor. It measures and calculates the suspending particle number which is within unit volume on the air exactly and output particle mass concentration μg/m3 directly via mathematical algorithm and scientific calibration. Features The smallest size of available measurement: 0.3μm Real-time output particle mass concentration in μg/m3 is available VOC, temperature and humidity measuring function is reserved High accuracy, high sensitive and quick response Small size, compact structure, easy to install Same side air inlet and outlet Anti-dust structure Models PM2016 - high performance anti-dust laser PM sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PM2016 High Performance PM Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
PM2016 High Performance PM Sensor
PM2016 High Performance PM Sensor
PM2016 High Performance PM Sensor is designed an anti-dust structure laser particle sensor with PM1.0, PM2.5, PM10 output. This sensor is often used as an direct replacement to a sensirion SPS30 sensor. It measures and calculates the suspending particle number which is within unit volume on the air exactly and output particle mass concentration μg/m3 directly via mathematical algorithm and scientific calibration. Features The smallest size of available measurement: 0.3μm Real-time output particle mass concentration in μg/m3 is available VOC, temperature and humidity measuring function is reserved High accuracy, high sensitive and quick response Small size, compact structure, easy to install Same side air inlet and outlet Anti-dust structure Models PM2016 - high performance anti-dust laser PM sensor

PM2016 High Performance PM Sensor is designed an anti-dust structure laser particle sensor with PM1.0, PM2.5, PM10 output. This sensor is often used as an direct replacement to a sensirion SPS30 sensor.

It measures and calculates the suspending particle number which is within unit volume on the air exactly and output particle mass concentration μg/m3 directly via mathematical algorithm and scientific calibration.

Features

  • The smallest size of available measurement: 0.3μm
  • Real-time output particle mass concentration in μg/m3 is available
  • VOC, temperature and humidity measuring function is reserved
  • High accuracy, high sensitive and quick response
  • Small size, compact structure, easy to install
  • Same side air inlet and outlet
  • Anti-dust structure

Models

PM2016 - high performance anti-dust laser PM sensor

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name PM2016 High Performance PM Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Multi-Gas Detector -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types (Dependent upon gas sensors selected)
Number of Gases Monitored Multi
View Details
CozIR®-A 5,000 ppm CO2 Sensor Development Kit -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-5,000 ppm (parts per million))
Number of Gases Monitored Single
View Details
O2-A2 Alphasense 25% 2 Year Oxygen Smart EC Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0-20.9% oxygen)
Electrical Outputs Voltage
View Details
004-0-0017 S8 Alarm 5% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-5% (0-50,000ppm))
Number of Gases Monitored Single
View Details