CO2Meter.com 030-8-0016 K30 1% CO2 Sensor 030-8-0016

Description
The K30 1% CO2 Sensor (030-8-0016) is intended to be used to monitor up to 1% CO2 where the levels are constantly higher than normal but still within safety levels. This sensor comes with the Automatic Background Calibration turned off. ABC only works when the sensor can regularly detect fresh air. If CO2 levels are always higher than outdoor air, this sensor will not drift. However, periodic manual calibration will be required. Features Simple to install, pre-calibrated and ready-to-use Proven reliability, low cost Maintenance free in normal applications Flexible analog and digital outputs Models 030-8-0016 - K30 1% CO2 Sensor Only - For integration into high-volume OEM products. Automatic Baseline Calibration (ABC) turned off. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote
Description
The K30 1% CO2 Sensor (030-8-0016) is intended to be used to monitor up to 1% CO2 where the levels are constantly higher than normal but still within safety levels. This sensor comes with the Automatic Background Calibration turned off. ABC only works when the sensor can regularly detect fresh air. If CO2 levels are always higher than outdoor air, this sensor will not drift. However, periodic manual calibration will be required. Features Simple to install, pre-calibrated and ready-to-use Proven reliability, low cost Maintenance free in normal applications Flexible analog and digital outputs Models 030-8-0016 - K30 1% CO2 Sensor Only - For integration into high-volume OEM products. Automatic Baseline Calibration (ABC) turned off. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
030-8-0016 K30 1% CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
030-8-0016 K30 1% CO2 Sensor
030-8-0016 K30 1% CO2 Sensor
The K30 1% CO2 Sensor (030-8-0016) is intended to be used to monitor up to 1% CO2 where the levels are constantly higher than normal but still within safety levels. This sensor comes with the Automatic Background Calibration turned off. ABC only works when the sensor can regularly detect fresh air. If CO2 levels are always higher than outdoor air, this sensor will not drift. However, periodic manual calibration will be required. Features Simple to install, pre-calibrated and ready-to-use Proven reliability, low cost Maintenance free in normal applications Flexible analog and digital outputs Models 030-8-0016 - K30 1% CO2 Sensor Only - For integration into high-volume OEM products. Automatic Baseline Calibration (ABC) turned off. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

The K30 1% CO2 Sensor (030-8-0016) is intended to be used to monitor up to 1% CO2 where the levels are constantly higher than normal but still within safety levels.

This sensor comes with the Automatic Background Calibration turned off. ABC only works when the sensor can regularly detect fresh air. If CO2 levels are always higher than outdoor air, this sensor will not drift. However, periodic manual calibration will be required.

Features

  • Simple to install, pre-calibrated and ready-to-use
  • Proven reliability, low cost
  • Maintenance free in normal applications
  • Flexible analog and digital outputs

Models

  • 030-8-0016 - K30 1% CO2 Sensor Only - For integration into high-volume OEM products. Automatic Baseline Calibration (ABC) turned off.
  • Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order sensors on this page, then order the Devkit here.

We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name 030-8-0016 K30 1% CO2 Sensor
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

Cubic 100% Methane Sensor -  - CO2Meter.com
Specs
Gas Types Methane (CH4) / Natural Gas; (Search Results - Cubic 100% Methane Sensor)
Number of Gases Monitored Single
View Details
Nitrogen Dioxide (NO2) Fixed Gas Detector w/ Remote Sensor (0-20ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types NO2; (0-20ppm)
Number of Gases Monitored Single
View Details
O2-A3 Alphasense 25% 3 Year Oxygen Smart EC Sensor -  - CO2Meter.com
Specs
Gas Types O2; (O2-A3 Alphasense 25% 3 Year Oxygen Smart EC Sensor)
Number of Gases Monitored Single
View Details
005-0-0001 Senseair LP8 10,000ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-10,000ppm CO2)
Number of Gases Monitored Single
View Details