CO2Meter.com SprintIR®-R 100% CO2 Sensor SPRINTIR-R-100

Description
The SprintIR®-R-100 CO2 Sensor (formerly known as the GC-0033) is a 100% CO2 sensor designed to take 50 readings per second. This makes it the fastest, high-CO2 sensor on the market. Typical applications for this sensor include high-speed food packaging, MAP or headspace gas sampling in bottling plants. This sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed using an optional micro-pump. The SprintIR®-R-100 uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising performance. Features Measures up to 100% CO2 Concentration Ultra-fast response rate - 50 Hz Solid-state, no moving parts, no heated filaments Digital (UART) output RoHS and REACH compliant Models SPRINTIR-R-100 100% Sensor – for integration into high-volume OEM products. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote
Description
The SprintIR®-R-100 CO2 Sensor (formerly known as the GC-0033) is a 100% CO2 sensor designed to take 50 readings per second. This makes it the fastest, high-CO2 sensor on the market. Typical applications for this sensor include high-speed food packaging, MAP or headspace gas sampling in bottling plants. This sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed using an optional micro-pump. The SprintIR®-R-100 uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising performance. Features Measures up to 100% CO2 Concentration Ultra-fast response rate - 50 Hz Solid-state, no moving parts, no heated filaments Digital (UART) output RoHS and REACH compliant Models SPRINTIR-R-100 100% Sensor – for integration into high-volume OEM products. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SprintIR®-R 100% CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
SprintIR®-R 100% CO2 Sensor
SprintIR®-R 100% CO2 Sensor
The SprintIR®-R-100 CO2 Sensor (formerly known as the GC-0033) is a 100% CO2 sensor designed to take 50 readings per second. This makes it the fastest, high-CO2 sensor on the market. Typical applications for this sensor include high-speed food packaging, MAP or headspace gas sampling in bottling plants. This sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed using an optional micro-pump. The SprintIR®-R-100 uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising performance. Features Measures up to 100% CO2 Concentration Ultra-fast response rate - 50 Hz Solid-state, no moving parts, no heated filaments Digital (UART) output RoHS and REACH compliant Models SPRINTIR-R-100 100% Sensor – for integration into high-volume OEM products. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

The SprintIR®-R-100 CO2 Sensor (formerly known as the GC-0033) is a 100% CO2 sensor designed to take 50 readings per second. This makes it the fastest, high-CO2 sensor on the market. Typical applications for this sensor include high-speed food packaging, MAP or headspace gas sampling in bottling plants.

This sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed using an optional micro-pump.

The SprintIR®-R-100 uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising performance.

Features

  • Measures up to 100% CO2 Concentration
  • Ultra-fast response rate - 50 Hz
  • Solid-state, no moving parts, no heated filaments
  • Digital (UART) output
  • RoHS and REACH compliant

Models

  • SPRINTIR-R-100 100% Sensor – for integration into high-volume OEM products.
  • Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order sensors on this page, then order the Devkit here.

We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name SprintIR®-R 100% CO2 Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Tube Cap Adapter for 20mm Sensors -  - CO2Meter.com
Specs
Gas Types (Sensor Tube Cap Adapter for 20mm Sensors)
Number of Gases Monitored Single
View Details
O2-A1 Alphasense 25% 1 Year Oxygen Smart EC Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0-20.9% oxygen)
Electrical Outputs Voltage
View Details
CO2 Industrial Gas Detector -  - CO2Meter.com
Specs
Gas Types CO2; (CO2 Safety System for Breweries - CO2 Industrial Gas Detector)
Number of Gases Monitored Single
View Details
Sensor Tube Cap Adapter for MX Board -  - CO2Meter.com
Specs
Gas Types (Sensor Tube Cap Adapter for MX Board)
Number of Gases Monitored Single
View Details