CO2Meter.com 009-4-0001 Senseair Sunlight Refrigerant R32 Sensor 009-4-0001

Description
The Senseair Sunlight Refrigerant Sensor (009-4-0001) is designed for refrigerant applications and leak detection for R32 (CH2F2) & 454 A/B/C gases. Any application with a tough environment or in environments with explosion risk will benefit from the solid-state design. It is the first NDIR sensor with LED technology that is both a low power and high precision refrigerant sensor. The Senseair Sunlight R32 & 454 A/B/C is designed for high volume production with full traceability by sensor serial number on all manufacturing processes and key components. Every sensor is individually calibrated and is provided with UART (Modbus) and I2C interface. With the ABC function activated, the sensor is maintenance-free. Features Complies with IEC 60079-29-1 Complies with sensor element part at IEC and UL 60335-2-40 Miniature size Fast response time Maintenance-free Long term stability Long lifetime Very low power consumption Mass production Immunity to poisoning Individually calibrated Models Senseair Sunlight Refrigerant R32 Sensor (009-4-0001) - for high volume production with full traceability by sensor serial number on all manufacturing processes and key components. Contact us directly for wholesale pricing on large quantities of this sensor. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote
Description
The Senseair Sunlight Refrigerant Sensor (009-4-0001) is designed for refrigerant applications and leak detection for R32 (CH2F2) & 454 A/B/C gases. Any application with a tough environment or in environments with explosion risk will benefit from the solid-state design. It is the first NDIR sensor with LED technology that is both a low power and high precision refrigerant sensor. The Senseair Sunlight R32 & 454 A/B/C is designed for high volume production with full traceability by sensor serial number on all manufacturing processes and key components. Every sensor is individually calibrated and is provided with UART (Modbus) and I2C interface. With the ABC function activated, the sensor is maintenance-free. Features Complies with IEC 60079-29-1 Complies with sensor element part at IEC and UL 60335-2-40 Miniature size Fast response time Maintenance-free Long term stability Long lifetime Very low power consumption Mass production Immunity to poisoning Individually calibrated Models Senseair Sunlight Refrigerant R32 Sensor (009-4-0001) - for high volume production with full traceability by sensor serial number on all manufacturing processes and key components. Contact us directly for wholesale pricing on large quantities of this sensor. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
009-4-0001 Senseair Sunlight Refrigerant R32 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
009-4-0001 Senseair Sunlight Refrigerant R32 Sensor
009-4-0001 Senseair Sunlight Refrigerant R32 Sensor
The Senseair Sunlight Refrigerant Sensor (009-4-0001) is designed for refrigerant applications and leak detection for R32 (CH2F2) & 454 A/B/C gases. Any application with a tough environment or in environments with explosion risk will benefit from the solid-state design. It is the first NDIR sensor with LED technology that is both a low power and high precision refrigerant sensor. The Senseair Sunlight R32 & 454 A/B/C is designed for high volume production with full traceability by sensor serial number on all manufacturing processes and key components. Every sensor is individually calibrated and is provided with UART (Modbus) and I2C interface. With the ABC function activated, the sensor is maintenance-free. Features Complies with IEC 60079-29-1 Complies with sensor element part at IEC and UL 60335-2-40 Miniature size Fast response time Maintenance-free Long term stability Long lifetime Very low power consumption Mass production Immunity to poisoning Individually calibrated Models Senseair Sunlight Refrigerant R32 Sensor (009-4-0001) - for high volume production with full traceability by sensor serial number on all manufacturing processes and key components. Contact us directly for wholesale pricing on large quantities of this sensor. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

The Senseair Sunlight Refrigerant Sensor (009-4-0001) is designed for refrigerant applications and leak detection for R32 (CH2F2) & 454 A/B/C gases.

Any application with a tough environment or in environments with explosion risk will benefit from the solid-state design. It is the first NDIR sensor with LED technology that is both a low power and high precision refrigerant sensor.

The Senseair Sunlight R32 & 454 A/B/C is designed for high volume production with full traceability by sensor serial number on all manufacturing processes and key components. Every sensor is individually calibrated and is provided with UART (Modbus) and I2C interface. With the ABC function activated, the sensor is maintenance-free.

Features

  • Complies with IEC 60079-29-1
  • Complies with sensor element part at IEC and UL 60335-2-40
  • Miniature size
  • Fast response time
  • Maintenance-free
  • Long term stability
  • Long lifetime
  • Very low power consumption
  • Mass production
  • Immunity to poisoning
  • Individually calibrated

Models

  • Senseair Sunlight Refrigerant R32 Sensor (009-4-0001) - for high volume production with full traceability by sensor serial number on all manufacturing processes and key components. Contact us directly for wholesale pricing on large quantities of this sensor.
  • Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order sensors on this page, then order the Devkit here.

We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name 009-4-0001 Senseair Sunlight Refrigerant R32 Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

CozIR®-A 2,000ppm CO2 + RH/T Sensor -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - CozIR®-A 2,000ppm CO2 + RH/T Sensor)
Number of Gases Monitored Single
Operating Temperature 0 to 131 F (-18 to 55 C)
View Details
033-8-0007 K33 ELG 10,000ppm CO2 + RH/T Data Logging Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0 – 10,000 ppm)
Number of Gases Monitored Single
View Details
TX Oxygen Industrial Sensor with Transmitter -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0.1 to 25% O2)
Number of Gases Monitored Single
View Details
O2-A2 Alphasense 25% 2 Year Oxygen Smart EC Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0-20.9% oxygen)
Electrical Outputs Voltage
View Details