CO2Meter.com 004-0-0071 S8 Miniature 5% CO2 Sensor 004-0-0071

Description
The S8 Miniature 5% CO2 Sensor (formerly known as the SE-0037) is designed to act like a safety switch for alarm applications where up to 5% CO2 detection is required. This makes it useful for indoor leak detection alarms around cylinders or tanks of compressed CO2. This sensor can be ordered with Automatic Background Calibration (ABC) either turned on or off. ABC should only be used if the sensor can record fresh air (400 ppm) on a daily basis. Features Compact footprint, runs only 30mA Low Power, Small Footprint Design Automatic Background Calibration Industry-Standard UART Communication Models S8 5% CO2 Sensor ABC Off (004-0-0071)- pinless design for integration into high-volume OEM products. S8 Alarm 0-5% CO2 Sensor ABC On (004-0-0017) - pinless design for integration into high-volume OEM products. K30 CO2 Sensor Development Kit (CM-0218) - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first-time users purchase either the CM-0218 or CM-200 Development Kit for fastest and easiest results.
Request a Quote
Description
The S8 Miniature 5% CO2 Sensor (formerly known as the SE-0037) is designed to act like a safety switch for alarm applications where up to 5% CO2 detection is required. This makes it useful for indoor leak detection alarms around cylinders or tanks of compressed CO2. This sensor can be ordered with Automatic Background Calibration (ABC) either turned on or off. ABC should only be used if the sensor can record fresh air (400 ppm) on a daily basis. Features Compact footprint, runs only 30mA Low Power, Small Footprint Design Automatic Background Calibration Industry-Standard UART Communication Models S8 5% CO2 Sensor ABC Off (004-0-0071)- pinless design for integration into high-volume OEM products. S8 Alarm 0-5% CO2 Sensor ABC On (004-0-0017) - pinless design for integration into high-volume OEM products. K30 CO2 Sensor Development Kit (CM-0218) - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first-time users purchase either the CM-0218 or CM-200 Development Kit for fastest and easiest results.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
004-0-0071 S8 Miniature 5% CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
004-0-0071 S8 Miniature 5% CO2 Sensor
004-0-0071 S8 Miniature 5% CO2 Sensor
The S8 Miniature 5% CO2 Sensor (formerly known as the SE-0037) is designed to act like a safety switch for alarm applications where up to 5% CO2 detection is required. This makes it useful for indoor leak detection alarms around cylinders or tanks of compressed CO2. This sensor can be ordered with Automatic Background Calibration (ABC) either turned on or off. ABC should only be used if the sensor can record fresh air (400 ppm) on a daily basis. Features Compact footprint, runs only 30mA Low Power, Small Footprint Design Automatic Background Calibration Industry-Standard UART Communication Models S8 5% CO2 Sensor ABC Off (004-0-0071)- pinless design for integration into high-volume OEM products. S8 Alarm 0-5% CO2 Sensor ABC On (004-0-0017) - pinless design for integration into high-volume OEM products. K30 CO2 Sensor Development Kit (CM-0218) - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first-time users purchase either the CM-0218 or CM-200 Development Kit for fastest and easiest results.

The S8 Miniature 5% CO2 Sensor (formerly known as the SE-0037) is designed to act like a safety switch for alarm applications where up to 5% CO2 detection is required. This makes it useful for indoor leak detection alarms around cylinders or tanks of compressed CO2.

This sensor can be ordered with Automatic Background Calibration (ABC) either turned on or off. ABC should only be used if the sensor can record fresh air (400 ppm) on a daily basis.

Features

  • Compact footprint, runs only 30mA
  • Low Power, Small Footprint Design
  • Automatic Background Calibration
  • Industry-Standard UART Communication

Models

  • S8 5% CO2 Sensor ABC Off (004-0-0071)- pinless design for integration into high-volume OEM products.
  • S8 Alarm 0-5% CO2 Sensor ABC On (004-0-0017) - pinless design for integration into high-volume OEM products.
  • K30 CO2 Sensor Development Kit (CM-0218) - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging.
  • Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order sensors on this page, then order the Devkit here.

We recommend that all first-time users purchase either the CM-0218 or CM-200 Development Kit for fastest and easiest results.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name 004-0-0071 S8 Miniature 5% CO2 Sensor
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

Tecpen MAP Oxygen and Carbon Dioxide Analyzer -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; O2; (0-5%)
Number of Gases Monitored Single
View Details
SprintIR®-R 5% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5%,)
Number of Gases Monitored Single
View Details
CO-B1 Alphasense 5,000ppm 32mm Carbon Monoxide Sensor -  - CO2Meter.com
Specs
Gas Types CO; (CO-B1 Alphasense 5,000ppm 32mm Carbon Monoxide Sensor)
Number of Gases Monitored Single
View Details
TX Carbon Dioxide Industrial Sensors with Transmitter -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5%, 0-20% or 0-100% CO2)
Number of Gases Monitored Single
View Details