CO2Meter.com CH-A3 Alphasense 2.5% Pellistor Gas Sensor

Description
The CH-A3 Alphasense Pellistor Gas Sensor (formerly known as AP-0012) detects low levels of flammable hydrocarbon gases including methane, ethane, propane, butane, acetylene, ethylene and isobutylene in ambient air. This 20mm diameter sensor is the industry standard size for portable gas detectors. All pellistors are housed in certified flameproof chambers. For Sensor Tube Caps, please look under the "Accessories" Tab Features 0 to 100% LEL methane High quality, low power Excellent poison resistance
Request a Quote
Description
The CH-A3 Alphasense Pellistor Gas Sensor (formerly known as AP-0012) detects low levels of flammable hydrocarbon gases including methane, ethane, propane, butane, acetylene, ethylene and isobutylene in ambient air. This 20mm diameter sensor is the industry standard size for portable gas detectors. All pellistors are housed in certified flameproof chambers. For Sensor Tube Caps, please look under the "Accessories" Tab Features 0 to 100% LEL methane High quality, low power Excellent poison resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CH-A3 Alphasense 2.5% Pellistor Gas Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
CH-A3 Alphasense 2.5% Pellistor Gas Sensor
CH-A3 Alphasense 2.5% Pellistor Gas Sensor
The CH-A3 Alphasense Pellistor Gas Sensor (formerly known as AP-0012) detects low levels of flammable hydrocarbon gases including methane, ethane, propane, butane, acetylene, ethylene and isobutylene in ambient air. This 20mm diameter sensor is the industry standard size for portable gas detectors. All pellistors are housed in certified flameproof chambers. For Sensor Tube Caps, please look under the "Accessories" Tab Features 0 to 100% LEL methane High quality, low power Excellent poison resistance

The CH-A3 Alphasense Pellistor Gas Sensor (formerly known as AP-0012) detects low levels of flammable hydrocarbon gases including methane, ethane, propane, butane, acetylene, ethylene and isobutylene in ambient air.

This 20mm diameter sensor is the industry standard size for portable gas detectors. All pellistors are housed in certified flameproof chambers.

For Sensor Tube Caps, please look under the "Accessories" Tab

Features

  • 0 to 100% LEL methane
  • High quality, low power
  • Excellent poison resistance
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name CH-A3 Alphasense 2.5% Pellistor Gas Sensor
Gas Types (CH-A3 Alphasense 2.5% Pellistor Gas Sensor)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Nitrogen Dioxide (NO2) Gas Detector (0-20ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types NO2; (0-20ppm)
Number of Gases Monitored Single
View Details
SBrH-5A Cubic 5% Methyl Bromide Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types Methane (CH4) / Natural Gas; (0-5% Vol)
Electrical Outputs Voltage
View Details
Space CO2 Mini: Indoor Air Quality Monitor 4-Pack -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (400 – 5000 ppm)
Number of Gases Monitored Single
View Details
030-8-0016 K30 1% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0 – 10,000 ppm (0-5,000 ppm within specifications))
Number of Gases Monitored Single
View Details