CO2Meter.com Incubator IR CO2 Sensor Analyzer

Description
The Incubator IR CO2 Sensor is designed specifically to monitor and detect carbon dioxide levels in cell incubators to manage ideal cell and tissue growth. The sensor head is placed in the incubation chamber to measure the gas concentration in the cell culture environment. Based on IR absorption of the gas molecules the sensor determines the concentration of CO2. Features Heat-sterilization up to 190°C (375°F) ! IR Dual Beam Sensing Technology High Accuracy, Temperature, and Pressure Compensation, Humidity Correction Provides optimum environment to promote cell and culture growth Applications: Medical Incubators Scientific Laboratory Models MH-180-HS IR Incubator CO2 Sensor - sensor with M9/5 connector
Request a Quote
Description
The Incubator IR CO2 Sensor is designed specifically to monitor and detect carbon dioxide levels in cell incubators to manage ideal cell and tissue growth. The sensor head is placed in the incubation chamber to measure the gas concentration in the cell culture environment. Based on IR absorption of the gas molecules the sensor determines the concentration of CO2. Features Heat-sterilization up to 190°C (375°F) ! IR Dual Beam Sensing Technology High Accuracy, Temperature, and Pressure Compensation, Humidity Correction Provides optimum environment to promote cell and culture growth Applications: Medical Incubators Scientific Laboratory Models MH-180-HS IR Incubator CO2 Sensor - sensor with M9/5 connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Incubator IR CO2 Sensor Analyzer -  - CO2Meter.com
Ormond Beach, FL, United States
Incubator IR CO2 Sensor Analyzer
Incubator IR CO2 Sensor Analyzer
The Incubator IR CO2 Sensor is designed specifically to monitor and detect carbon dioxide levels in cell incubators to manage ideal cell and tissue growth. The sensor head is placed in the incubation chamber to measure the gas concentration in the cell culture environment. Based on IR absorption of the gas molecules the sensor determines the concentration of CO2. Features Heat-sterilization up to 190°C (375°F) ! IR Dual Beam Sensing Technology High Accuracy, Temperature, and Pressure Compensation, Humidity Correction Provides optimum environment to promote cell and culture growth Applications: Medical Incubators Scientific Laboratory Models MH-180-HS IR Incubator CO2 Sensor - sensor with M9/5 connector

The Incubator IR CO2 Sensor is designed specifically to monitor and detect carbon dioxide levels in cell incubators to manage ideal cell and tissue growth.

The sensor head is placed in the incubation chamber to measure the gas concentration in the cell culture environment. Based on IR absorption of the gas molecules the sensor determines the concentration of CO2.

Features

  • Heat-sterilization up to 190°C (375°F) !
  • IR Dual Beam Sensing Technology
  • High Accuracy, Temperature, and Pressure Compensation, Humidity Correction
  • Provides optimum environment to promote cell and culture growth

Applications:

  • Medical
  • Incubators
  • Scientific
  • Laboratory

Models

  • MH-180-HS IR Incubator CO2 Sensor - sensor with M9/5 connector
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name Incubator IR CO2 Sensor Analyzer
Gas Types CO2; (Microhybrid - Incubator IR CO2 Sensor Analyzer)
Unlock Full Specs
to access all available technical data

Similar Products

CM1107H 5% CO2 Dual Channel NDIR CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5.00% Vol)
Number of Gases Monitored Single
View Details
CozIR®-LP Miniature 5,000ppm NDIR CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-5,000ppm CO2)
Number of Gases Monitored Single
View Details
ECO-5011A Electrochemical 0-10,000ppm CO Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO; (0 to 10,000ppm)
Number of Gases Monitored Single
View Details
ExplorIR®-M 100% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-100%)
Number of Gases Monitored Single
View Details