CO2Meter.com Industrial Stainless Steel CO2 Gas Detector CM-900-S

Description
The CM-900-S: CO2 Industrial Fixed Gas Detector is an industrial gas safety solution for industries working near hazardous carbon dioxide gas, such as food processing and food packaging environments. This device features an industrial stainless steel enclosure to meet FDA requirements and washdown applications. The CM-900 and CM-902 industrial gas detectors are designed to be hard-wired only, cable now included. Features Fast and Precise CO2 measurements - monitors 0-5% Type 316 Stainless Steel #4 Finish Enclosure Audible and Visual Alarms Designed to meet FDA requirements around Food Packaging applications 3-user configurable relays dependent upon application Meets all NFPA, IFC, and NBIC CO2 Safety Code Requirements 4-20mA output to communicate with (BMS) Building Management Systems Ideal for engine rooms, freezers, blast cells, food processing areas, refrigeration systems, and more Models CM-900: CO2 Industrial Gas Detector CM-902: O2 Industrial Gas Detector CM-902-S: Industrial Stainless Steel O2 Gas Detector Warranty 1-year warranty - see CO2Meter Terms & Conditions
Request a Quote
Description
The CM-900-S: CO2 Industrial Fixed Gas Detector is an industrial gas safety solution for industries working near hazardous carbon dioxide gas, such as food processing and food packaging environments. This device features an industrial stainless steel enclosure to meet FDA requirements and washdown applications. The CM-900 and CM-902 industrial gas detectors are designed to be hard-wired only, cable now included. Features Fast and Precise CO2 measurements - monitors 0-5% Type 316 Stainless Steel #4 Finish Enclosure Audible and Visual Alarms Designed to meet FDA requirements around Food Packaging applications 3-user configurable relays dependent upon application Meets all NFPA, IFC, and NBIC CO2 Safety Code Requirements 4-20mA output to communicate with (BMS) Building Management Systems Ideal for engine rooms, freezers, blast cells, food processing areas, refrigeration systems, and more Models CM-900: CO2 Industrial Gas Detector CM-902: O2 Industrial Gas Detector CM-902-S: Industrial Stainless Steel O2 Gas Detector Warranty 1-year warranty - see CO2Meter Terms & Conditions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Stainless Steel CO2 Gas Detector -  - CO2Meter.com
Ormond Beach, FL, United States
Industrial Stainless Steel CO2 Gas Detector
Industrial Stainless Steel CO2 Gas Detector
The CM-900-S: CO2 Industrial Fixed Gas Detector is an industrial gas safety solution for industries working near hazardous carbon dioxide gas, such as food processing and food packaging environments. This device features an industrial stainless steel enclosure to meet FDA requirements and washdown applications. The CM-900 and CM-902 industrial gas detectors are designed to be hard-wired only, cable now included. Features Fast and Precise CO2 measurements - monitors 0-5% Type 316 Stainless Steel #4 Finish Enclosure Audible and Visual Alarms Designed to meet FDA requirements around Food Packaging applications 3-user configurable relays dependent upon application Meets all NFPA, IFC, and NBIC CO2 Safety Code Requirements 4-20mA output to communicate with (BMS) Building Management Systems Ideal for engine rooms, freezers, blast cells, food processing areas, refrigeration systems, and more Models CM-900: CO2 Industrial Gas Detector CM-902: O2 Industrial Gas Detector CM-902-S: Industrial Stainless Steel O2 Gas Detector Warranty 1-year warranty - see CO2Meter Terms & Conditions

The CM-900-S: CO2 Industrial Fixed Gas Detector is an industrial gas safety solution for industries working near hazardous carbon dioxide gas, such as food processing and food packaging environments.

This device features an industrial stainless steel enclosure to meet FDA requirements and washdown applications.

The CM-900 and CM-902 industrial gas detectors are designed to be hard-wired only, cable now included.

Features

  • Fast and Precise CO2 measurements - monitors 0-5%
  • Type 316 Stainless Steel #4 Finish Enclosure
  • Audible and Visual Alarms
  • Designed to meet FDA requirements around Food Packaging applications
  • 3-user configurable relays dependent upon application
  • Meets all NFPA, IFC, and NBIC CO2 Safety Code Requirements
  • 4-20mA output to communicate with (BMS) Building Management Systems
  • Ideal for engine rooms, freezers, blast cells, food processing areas, refrigeration systems, and more

Models

  • CM-900: CO2 Industrial Gas Detector
  • CM-902: O2 Industrial Gas Detector
  • CM-902-S: Industrial Stainless Steel O2 Gas Detector

Warranty

  • 1-year warranty - see CO2Meter Terms & Conditions
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Instruments
Product Name Industrial Stainless Steel CO2 Gas Detector
Gas Types CO2; (CO2 Safety System for Breweries - Industrial Stainless Steel CO2 Gas Detector)
Unlock Full Specs
to access all available technical data