CO2Meter.com ExplorIR®-M 5% CO2 Sensor EXPLORIR-M-5

Description
The ExplorIR®-M-5 (formerly known as MinIR-GC-0024) is a miniature CO2 sensor, capable of measuring up to 5% concentration. Its compact and robust design enables easy integration into gas monitoring and detection systems. ExplorIR®-M is specifically designed for applications that require the sensor to operate reliably in extreme environmental conditions, especially where the pressure, temperature or vibration regime is particularly harsh. This makes it the ideal for applications from aerospace to food storage during transportation. The sensor is designed to take 2 readings per second, making it ideal for applications where gas concentrations are rapidly changing. The ExplorIR®-M uses patented solid-state optical technology, which enables the sensor to provide high accuracy CO2 measurement capability over an extended lifetime. Features Measures up to 5% CO2 Low power CO2 sensor Solid-state LED optical technology Vibration and shock resistant UART interface Built-in auto-zero function Models EXPLORIR-M-5: ExplorIR®-M-5 Sensor – (EXPLORIR-M-5) for integration into high-volume OEM products. CM-40330: ExplorIR®-M 5% CO2 Sensor w/ MX Board - Easy to Use, Includes the 5% CO2 Sensor and MXBoard for Relative Humidity and Pressure. CM-40331: ExplorIR®-M 5% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging. Use a tube cap adapter to create a sampling sensor. CM-200: Sensor Development Kit - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first-time users purchase either the CM-40331 or CM-200 Development Kit for fastest and easiest results.
Request a Quote
Description
The ExplorIR®-M-5 (formerly known as MinIR-GC-0024) is a miniature CO2 sensor, capable of measuring up to 5% concentration. Its compact and robust design enables easy integration into gas monitoring and detection systems. ExplorIR®-M is specifically designed for applications that require the sensor to operate reliably in extreme environmental conditions, especially where the pressure, temperature or vibration regime is particularly harsh. This makes it the ideal for applications from aerospace to food storage during transportation. The sensor is designed to take 2 readings per second, making it ideal for applications where gas concentrations are rapidly changing. The ExplorIR®-M uses patented solid-state optical technology, which enables the sensor to provide high accuracy CO2 measurement capability over an extended lifetime. Features Measures up to 5% CO2 Low power CO2 sensor Solid-state LED optical technology Vibration and shock resistant UART interface Built-in auto-zero function Models EXPLORIR-M-5: ExplorIR®-M-5 Sensor – (EXPLORIR-M-5) for integration into high-volume OEM products. CM-40330: ExplorIR®-M 5% CO2 Sensor w/ MX Board - Easy to Use, Includes the 5% CO2 Sensor and MXBoard for Relative Humidity and Pressure. CM-40331: ExplorIR®-M 5% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging. Use a tube cap adapter to create a sampling sensor. CM-200: Sensor Development Kit - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first-time users purchase either the CM-40331 or CM-200 Development Kit for fastest and easiest results.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ExplorIR®-M 5% CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
ExplorIR®-M 5% CO2 Sensor
ExplorIR®-M 5% CO2 Sensor
The ExplorIR®-M-5 (formerly known as MinIR-GC-0024) is a miniature CO2 sensor, capable of measuring up to 5% concentration. Its compact and robust design enables easy integration into gas monitoring and detection systems. ExplorIR®-M is specifically designed for applications that require the sensor to operate reliably in extreme environmental conditions, especially where the pressure, temperature or vibration regime is particularly harsh. This makes it the ideal for applications from aerospace to food storage during transportation. The sensor is designed to take 2 readings per second, making it ideal for applications where gas concentrations are rapidly changing. The ExplorIR®-M uses patented solid-state optical technology, which enables the sensor to provide high accuracy CO2 measurement capability over an extended lifetime. Features Measures up to 5% CO2 Low power CO2 sensor Solid-state LED optical technology Vibration and shock resistant UART interface Built-in auto-zero function Models EXPLORIR-M-5: ExplorIR®-M-5 Sensor – (EXPLORIR-M-5) for integration into high-volume OEM products. CM-40330: ExplorIR®-M 5% CO2 Sensor w/ MX Board - Easy to Use, Includes the 5% CO2 Sensor and MXBoard for Relative Humidity and Pressure. CM-40331: ExplorIR®-M 5% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging. Use a tube cap adapter to create a sampling sensor. CM-200: Sensor Development Kit - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first-time users purchase either the CM-40331 or CM-200 Development Kit for fastest and easiest results.

The ExplorIR®-M-5 (formerly known as MinIR-GC-0024) is a miniature CO2 sensor, capable of measuring up to 5% concentration. Its compact and robust design enables easy integration into gas monitoring and detection systems.

ExplorIR®-M is specifically designed for applications that require the sensor to operate reliably in extreme environmental conditions, especially where the pressure, temperature or vibration regime is particularly harsh. This makes it the ideal for applications from aerospace to food storage during transportation.

The sensor is designed to take 2 readings per second, making it ideal for applications where gas concentrations are rapidly changing.

The ExplorIR®-M uses patented solid-state optical technology, which enables the sensor to provide high accuracy CO2 measurement capability over an extended lifetime.

Features

  • Measures up to 5% CO2
  • Low power CO2 sensor
  • Solid-state LED optical technology
  • Vibration and shock resistant
  • UART interface
  • Built-in auto-zero function

Models

  • EXPLORIR-M-5: ExplorIR®-M-5 Sensor – (EXPLORIR-M-5) for integration into high-volume OEM products.
  • CM-40330: ExplorIR®-M 5% CO2 Sensor w/ MX Board - Easy to Use, Includes the 5% CO2 Sensor and MXBoard for Relative Humidity and Pressure.
  • CM-40331: ExplorIR®-M 5% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging. Use a tube cap adapter to create a sampling sensor.
  • CM-200: Sensor Development Kit - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order sensors on this page, then order the Devkit here.

We recommend that all first-time users purchase either the CM-40331 or CM-200 Development Kit for fastest and easiest results.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name ExplorIR®-M 5% CO2 Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Figaro 5,000ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (300-5,000ppm)
Number of Gases Monitored Single
View Details
O2-A1 Alphasense 25% 1 Year Oxygen Smart EC Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0-20.9% oxygen)
Electrical Outputs Voltage
View Details
Power Monitor Unit for Gas Safety Alarms -  - CO2Meter.com
Specs
Gas Types CO2; (Bulk CO2 Tank Safety - Power Monitor Unit for Gas Safety Alarms)
Number of Gases Monitored Single
View Details
Fixed Carbon Monoxide (CO) Gas Detector (0-50ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO; (0-50ppm)
Number of Gases Monitored Single
View Details