CO2Meter.com CozIR®-LP2 5000ppm CO2 Sensor

Description
The CozIR®-LP2-5000 (formerly known as the GC-0034) holds the lowest power and longest lifespan of an infrared CO2 sensor available today. This sensor is perfect for IAQ, DCV and HVAC applications or gas monitoring detection systems. Features Measures up to 1% CO2 concentration Digital (UART) and I2C Output Up to 50X lower power than typical NDIR CO2 Sensors Supports energy-efficient smart home environments Models COZIR®-LP2-5000 – designed for low concentration CO2 environments with measurement ranges from 0-2000 ppm, 0-5000 ppm, and 0-1%.
Request a Quote
Description
The CozIR®-LP2-5000 (formerly known as the GC-0034) holds the lowest power and longest lifespan of an infrared CO2 sensor available today. This sensor is perfect for IAQ, DCV and HVAC applications or gas monitoring detection systems. Features Measures up to 1% CO2 concentration Digital (UART) and I2C Output Up to 50X lower power than typical NDIR CO2 Sensors Supports energy-efficient smart home environments Models COZIR®-LP2-5000 – designed for low concentration CO2 environments with measurement ranges from 0-2000 ppm, 0-5000 ppm, and 0-1%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CozIR®-LP2 5000ppm CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
CozIR®-LP2 5000ppm CO2 Sensor
CozIR®-LP2 5000ppm CO2 Sensor
The CozIR®-LP2-5000 (formerly known as the GC-0034) holds the lowest power and longest lifespan of an infrared CO2 sensor available today. This sensor is perfect for IAQ, DCV and HVAC applications or gas monitoring detection systems. Features Measures up to 1% CO2 concentration Digital (UART) and I2C Output Up to 50X lower power than typical NDIR CO2 Sensors Supports energy-efficient smart home environments Models COZIR®-LP2-5000 – designed for low concentration CO2 environments with measurement ranges from 0-2000 ppm, 0-5000 ppm, and 0-1%.

The CozIR®-LP2-5000 (formerly known as the GC-0034) holds the lowest power and longest lifespan of an infrared CO2 sensor available today. This sensor is perfect for IAQ, DCV and HVAC applications or gas monitoring detection systems.

Features

  • Measures up to 1% CO2 concentration
  • Digital (UART) and I2C Output
  • Up to 50X lower power than typical NDIR CO2 Sensors
  • Supports energy-efficient smart home environments

Models

  • COZIR®-LP2-5000 – designed for low concentration CO2 environments with measurement ranges from 0-2000 ppm, 0-5000 ppm, and 0-1%.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name CozIR®-LP2 5000ppm CO2 Sensor
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

CO-A1 Alphasense 5,000ppm Carbon Monoxide 20mm Smart EC Sensor -  - CO2Meter.com
Specs
Gas Types CO; (CO-A1 Alphasense 5,000ppm Carbon Monoxide 20mm Smart EC Sensor)
Number of Gases Monitored Single
View Details
Space CO2 Mini: Indoor Air Quality Monitor 4-Pack -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (400 – 5000 ppm)
Number of Gases Monitored Single
View Details
O2-A1 Alphasense 25% 1 Year Oxygen Smart EC Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0-20.9% oxygen)
Electrical Outputs Voltage
View Details
030-8-0016 K30 1% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0 – 10,000 ppm (0-5,000 ppm within specifications))
Number of Gases Monitored Single
View Details