CO2Meter.com Industrial Stainless Steel O2 Gas Detector CM-902-S

Description
The CM-902-S O2 Industrial Gas Detector is designed to protect individuals working near hazardous gases like nitrogen, argon, and helium in food grade, processing, and packaging applications. This device also features an industrial enclosure designed to meet FDA requirements, specifically for harsh environments and wash-down applications. The CM-900 and CM-902 industrial gas detectors are designed to be hard-wired only, cable now included. Features Monitors 0-23% O2 measurements Type 316 Stainless Steel #4 Finish Enclosure Provides instant audible and visual alarms of potential leaks Meets FDA requirements around Food Grade Packaging Standards Designed to meet CGA, OSHA, and NIOSH standards for gas safety User configurable 3-relays dependent upon application 4-20mA to communicate with Building Management System (BMS) Models CM-902: O2 Industrial Gas Detector CM-900: CO2 Industrial Gas Detector CM-900-S: Industrial Stainless Steel CO2 Gas Detector Warranty 1-year warranty - see CO2Meter Terms & Conditions
Request a Quote
Description
The CM-902-S O2 Industrial Gas Detector is designed to protect individuals working near hazardous gases like nitrogen, argon, and helium in food grade, processing, and packaging applications. This device also features an industrial enclosure designed to meet FDA requirements, specifically for harsh environments and wash-down applications. The CM-900 and CM-902 industrial gas detectors are designed to be hard-wired only, cable now included. Features Monitors 0-23% O2 measurements Type 316 Stainless Steel #4 Finish Enclosure Provides instant audible and visual alarms of potential leaks Meets FDA requirements around Food Grade Packaging Standards Designed to meet CGA, OSHA, and NIOSH standards for gas safety User configurable 3-relays dependent upon application 4-20mA to communicate with Building Management System (BMS) Models CM-902: O2 Industrial Gas Detector CM-900: CO2 Industrial Gas Detector CM-900-S: Industrial Stainless Steel CO2 Gas Detector Warranty 1-year warranty - see CO2Meter Terms & Conditions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Stainless Steel O2 Gas Detector -  - CO2Meter.com
Ormond Beach, FL, United States
Industrial Stainless Steel O2 Gas Detector
Industrial Stainless Steel O2 Gas Detector
The CM-902-S O2 Industrial Gas Detector is designed to protect individuals working near hazardous gases like nitrogen, argon, and helium in food grade, processing, and packaging applications. This device also features an industrial enclosure designed to meet FDA requirements, specifically for harsh environments and wash-down applications. The CM-900 and CM-902 industrial gas detectors are designed to be hard-wired only, cable now included. Features Monitors 0-23% O2 measurements Type 316 Stainless Steel #4 Finish Enclosure Provides instant audible and visual alarms of potential leaks Meets FDA requirements around Food Grade Packaging Standards Designed to meet CGA, OSHA, and NIOSH standards for gas safety User configurable 3-relays dependent upon application 4-20mA to communicate with Building Management System (BMS) Models CM-902: O2 Industrial Gas Detector CM-900: CO2 Industrial Gas Detector CM-900-S: Industrial Stainless Steel CO2 Gas Detector Warranty 1-year warranty - see CO2Meter Terms & Conditions

The CM-902-S O2 Industrial Gas Detector is designed to protect individuals working near hazardous gases like nitrogen, argon, and helium in food grade, processing, and packaging applications.

This device also features an industrial enclosure designed to meet FDA requirements, specifically for harsh environments and wash-down applications.

The CM-900 and CM-902 industrial gas detectors are designed to be hard-wired only, cable now included.

Features

  • Monitors 0-23% O2 measurements
  • Type 316 Stainless Steel #4 Finish Enclosure
  • Provides instant audible and visual alarms of potential leaks
  • Meets FDA requirements around Food Grade Packaging Standards
  • Designed to meet CGA, OSHA, and NIOSH standards for gas safety
  • User configurable 3-relays dependent upon application
  • 4-20mA to communicate with Building Management System (BMS)

Models

  • CM-902: O2 Industrial Gas Detector
  • CM-900: CO2 Industrial Gas Detector
  • CM-900-S: Industrial Stainless Steel CO2 Gas Detector

Warranty

  • 1-year warranty - see CO2Meter Terms & Conditions
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Instruments
Product Name Industrial Stainless Steel O2 Gas Detector
Gas Types (Industrial Stainless Steel O2 Gas Detector)
Unlock Full Specs
to access all available technical data